EN
  • EN
  • DE

CR05AS-8-ET14#F01

Part No CR05AS-8-ET14#F01
Manufacturer Renesas Electronics America
Catalog SCRs - Single
Description SCR 400V 150MA 3MPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Renesas Electronics America
Package Tape & Reel
Product Status Active
Voltage - Off State 400 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 20 µA
Voltage - On State (Vtm) (Max) 1.9 V
Current - On State (It (AV)) (Max) 500 mA
Current - On State (It (RMS)) (Max) 790 mA
Current - Hold (Ih) (Max) 3 mA
Current - Off State (Max) 100 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 10A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package UPAK
Base Product Number CR05AS-8
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1112703-CR05AS-8-ET14#F01
Ultra Librarian 3D Model Ultra Librarian CR05AS-8-ET14#F01 CAD Model

Description

The 1112703-CR05AS-8-ET14#F01 is a thyristor from the Discrete Semiconductor Products - Thyristors - SCRs category manufactured by Renesas Electronics America.

  • Application: Switching
  • Package: Tape & reel
  • Standard Package: 1 piece
  • Current Hold (Ih): Maximum 3 mA
  • Off-State Voltage: 400 V
  • Gate Trigger Voltage (Vgt): Maximum 800 mV
  • Gate Trigger Current (Igt): Maximum 20 µA
  • On-State Voltage (Vtm): Maximum 1.9 V
  • On-State Current (It (AV)): Maximum 500 mA
  • Off-State Current: Maximum 100 µA
  • Non-Repetitive Surge Current (50Hz/60Hz): 10A
  • Recovery Type: Standard
  • Mounting Type: Surface Mount
  • Package/Case: TO-243AA
  • Supplier Device Package: UPAK
  • Operating Temperature: -40°C to 125°C
  • ECCN: EAR99
  • HTSUS: 8541.30.0080
  • Base Product Number: CR05AS-8
  • Product Status: Active

You May Also Be Interested in

Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONTROL 800V 10A D2PAK
Lowest to $2.0120
Vishay
Phase Control SCR, 8 A | SCR PHASE CNTRL 800V 12A SMD-220
Need more? Email Us
Littelfuse Inc.
Silicon Controlled Rectifiers SCRs 12 AMPERES RMS 50 thru 800 VOLTS | THYRISTOR SCR 12A 800V TO220AB
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Vishay
PHASE CONTROL SCR TO-220 FULLPAK | SCR PHASE CONT 800V 25A TO-220FP
Lowest to $35.5809
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Taiwan Semiconductor
SCR 600V 800MA TO92
Need more? Email Us
ON Semiconductor
SCR 800V 8A TO220AB
Lowest to $2.8979

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4412 $51.6180
36+ $2.8235 $101.6460
55+ $2.7353 $150.4415
76+ $2.6470 $201.1720
98+ $2.5588 $250.7624
131+ $2.2941 $300.5271
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,393 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess