EN
  • EN
  • DE

D6417709SF133BV

Part No D6417709SF133BV
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 208LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Renesas Electronics America
Series SuperH SH7700
Packaging Tray
Core Processor SH-3
Core Size 32-Bit
Speed 133MHz
Connectivity EBI/EMI, FIFO, IrDA, SCI, SmartCard
Peripherals DMA, POR, WDT
Number of I/O 96
Program Memory Type ROMless
RAM Size 16K x 8
Supply Voltage 1.65 V ~ 2.05 V
Data Converters A/D 8x10b; D/A 2x8b
Oscillator Type Internal
Operating Temperature Range -20°C ~ 75°C (TA)
Package 208-LQFP
Manufacturer Package 208-LQFP (28x28)
Manufacturer Homepage www.renesas.com
Win Source Part Number 752842-D6417709SF133BV
Family Name D6417709
Introduction Date September 12, 2003
ECCN 3A991
Country of Origin Japan
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 24
Ultra Librarian 3D Model Ultra Librarian D6417709SF133BV CAD Model

Description

The Renesas Electronics America 752842-D6417709SF133BV is a high-popularity electronic component with limited supply and demand status, manufactured by Renesas Electronics America.

  • Series: SuperH SH7700
  • Packaging: Tray
  • Operating Temperature: -20°C ~ 75°C (TA)
  • Core Processor: SH-3
  • Speed: 133MHz
  • Package: 208-LQFP
  • Core Size: 32-bit
  • Connectivity: EBI/EMI, FIFO, IrDA, SCI, SmartCard
  • Peripherals: DMA, POR, WDT
  • I/O: 96
  • Program Memory Type: ROMless
  • RAM Size: 16K x 8
  • Data Converters: A/D 8x10b, D/A 2x8b
  • Oscillator Type: Internal
  • Supply Voltage: 1.65 V ~ 2.05 V
  • Family Name: D6417709
  • Manufacturer Homepage: www.renesas.com
  • Manufacturer Package: 208-LQFP (28x28)
  • Alternative Parts (Cross-Reference): MB91F467DBPFVS-GSE2, MB91F465DAPVSR-GSE2, MB91F467DAPVS-GSE2
  • Introduction Date: September 12, 2003
  • ECCN: 3A991
  • Country of Origin: Japan
  • Estimated EOL Date: 2023

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.8178 $91.6356
4+ $37.5942 $150.3768
5+ $36.4194 $182.0970
7+ $35.2445 $246.7115
9+ $34.0697 $306.6273
12+ $30.5453 $366.5436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess