EN
  • EN
  • DE

DA6011-10HDA1

Part No DA6011-10HDA1
Manufacturer Renesas Electronics America
Catalog PMIC - Supervisors
Description System PMIC for Intel E6xx platform, STA2X11 incl CK540 synthesizer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096666-DA6011-10HDA1
Categories PMIC - Supervisors
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DA6011-10HDA1 CAD Model

Description

The DA6011-10HDA1 is a PMIC (Power Management Integrated Circuit) Supervisor from Renesas Electronics America. It provides voltage monitoring and reset functionality, crucial for ensuring stable operation in embedded systems and microcontrollers.

Applications

  • Microcontroller supervision.
  • Embedded system power management.
  • Voltage monitoring in critical applications.
  • System reset generation.

Features

  • Voltage Monitoring: Monitors supply voltage for undervoltage conditions.
  • Reset Output: Generates a reset signal when the supply voltage falls below a specified threshold.
  • Adjustable Reset Timeout: Allows configuration of the reset duration.
  • Low Quiescent Current: Minimizes power consumption in low-power applications.

Benefits

  • System Stability: Prevents erratic behavior due to voltage drops.
  • Reliable Reset: Ensures proper system initialization after a power failure or brownout.
  • Configurable Operation: Allows customization to meet specific system requirements.
  • Extended Battery Life: Minimizes power drain in portable devices.

Specifications

While specific specifications may vary, typical parameters include:

  • Supply Voltage Range: The range of input voltages the supervisor can operate within.
  • Reset Threshold Voltage: The voltage level at which the reset signal is asserted.
  • Reset Timeout Period: The duration of the reset signal.
  • Quiescent Current: The current consumed by the supervisor in normal operation.
  • Operating Temperature Range: The range of ambient temperatures in which the supervisor can operate safely.

The DA6011-10HDA1 is a reliable and essential component for power management and system supervision.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess