The H7N0307LD-E is a Power MOSFET from Renesas Electronics America, specifically designed for high-efficiency power switching applications. This N-channel MOSFET features a low on-resistance (Rds(on)) and low gate charge, contributing to reduced power losses and improved efficiency in switching circuits.
Applications
- DC-DC Converters
- Load Switching
- Power Management in Portable Devices
- Synchronous Rectification
- Motor Control
Features
- N-Channel MOSFET
- Low On-Resistance (Rds(on))
- Low Gate Charge (Qg)
- Avalanche Rated
- Surface Mount Package
- Lead-Free
- Operating Voltage: 30V
- Continuous Drain Current: 7A
Benefits
- High Efficiency Power Conversion
- Reduced Power Losses
- Simplified Circuit Design
- Improved Thermal Performance
- Compact Footprint
- Reliable Operation
Additional Details
The H7N0307LD-E is typically used in low-voltage, high-current applications. It is important to review the datasheet for detailed specifications, including thermal resistance, gate drive requirements, and safe operating area (SOA) limitations. This MOSFET is suitable for use in battery-powered devices and other applications where power efficiency is critical.