The HAT2198R is an N-Channel Power MOSFET from Renesas Electronics America, designed for high-efficiency power management applications. This MOSFET is engineered to minimize on-resistance and gate charge, resulting in reduced power losses and improved system efficiency.
Applications
- DC-DC converters
- Load switching
- Power management in portable devices
- Motor control circuits
Features
- N-Channel MOSFET
- Low on-resistance (RDS(on))
- Low gate charge (Qg)
- High-speed switching
- Surface mount package
- Pb-free lead finish; RoHS compliant
Benefits
- Increased power efficiency due to low RDS(on) and Qg
- Reduced power losses and heat generation
- Simplified thermal management
- High-speed switching capability for faster response times
- Compact size allows for space-saving designs
- Environmentally friendly due to RoHS compliance
Technical Specifications
The HAT2198R typically features a low on-resistance, which minimizes conduction losses. The gate charge is also optimized to reduce switching losses. The device is available in a surface mount package, making it suitable for automated assembly. It is designed to operate over a wide temperature range and is lead-free and RoHS compliant.
Specifically, the datasheet provides details such as:
- Drain-Source Voltage (Vds): 30V
- Gate-Source Voltage (Vgs): ±20V
- Continuous Drain Current (Id): 15A (depending on conditions)
- On-Resistance (RDS(on)): Typically around 8 mΩ at Vgs = 10V
- Total Gate Charge (Qg): Approximately 12 nC
The HAT2198R is a reliable and efficient MOSFET suitable for a variety of power management applications. Its low on-resistance and gate charge contribute to improved system performance and energy savings.