EN
  • EN
  • DE

TPCA8051-H(TE12L

Part No TPCA8051-H(TE12L
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1012+
Reference case SOP8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757612-TPCA8051-H(TE12L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCA8051-H(TE12L CAD Model

Description

The TPCA8051-H(TE12L is an N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds. It is commonly used in DC-DC converters, motor control, and load switching circuits.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters for efficient power conversion.
  • Motor Control: Employed in motor control circuits for controlling motor speed and torque.
  • Load Switching: Switches power to various loads in electronic devices.
  • Power Supplies: High-efficiency switching in power supply circuits.
  • LED Lighting: Drives LEDs in lighting applications with high efficiency.

Features:

  • N-Channel MOSFET: Provides high-efficiency switching performance.
  • Low On-Resistance: Low on-resistance minimizes power loss and heat generation.
  • Fast Switching Speed: Enables fast switching for efficient power conversion.
  • Surface Mount Package: Designed for surface mount assembly, reducing board space.
  • Avalanche Capability: Robust avalanche capability for reliable operation.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental safety.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed ensure high efficiency in power applications.
  • Compact Design: Surface mount package allows for compact designs.
  • Reliable Performance: Robust avalanche capability ensures reliable operation in demanding conditions.
  • Reduced Heat Generation: Low on-resistance minimizes heat generation.
  • Versatile Application: Suitable for a wide range of power switching applications.

Additional Details:

The TPCA8051-H(TE12L power MOSFET utilizes advanced trench technology to achieve low on-resistance and fast switching speeds. Detailed specifications, including voltage ratings, current ratings, and on-resistance values, can be found in the Toshiba datasheet. These MOSFETs are commonly used in applications requiring high efficiency and reliable power switching performance. The TPCA8051-H(TE12L is designed to operate within a specified temperature range and is available in various package options to suit different application requirements.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2462 $62.3100
115+ $1.0222 $117.5530
180+ $0.9898 $178.1640
245+ $0.9587 $234.8815
315+ $0.9263 $291.7845
420+ $0.8304 $348.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess