EN
  • EN
  • DE

HD64F2239TE20V

Part No HD64F2239TE20V
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description 16-BIT Flash 20 Mhz Microcontroller PQFP100
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 20 MHz
RoHS Compliant
Win Source Part Number 989510-HD64F2239TE20V
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD64F2239TE20V CAD Model

Description

The HD64F2239TE20V is a microcontroller from Renesas Electronics America, belonging to their H8/300H series. This microcontroller is designed for embedded systems requiring a balance of processing power, memory, and peripheral functions. It provides a robust and versatile platform for a variety of applications.

Applications

  • Industrial Control Systems: Used in controlling machinery, automation equipment, and process control due to its real-time processing capabilities.
  • Automotive Electronics: Suitable for various automotive applications such as engine management, dashboard control, and body control systems.
  • Consumer Electronics: Employed in advanced consumer products like home appliances, audio-visual equipment, and interactive devices.
  • Medical Devices: Can be integrated into medical equipment for monitoring, control, and data acquisition purposes.
  • Data Acquisition Systems: Used in systems that require collecting and processing data from sensors and other input devices.

Features

  • H8/300H CPU Core: Features a high-performance H8/300H CPU core, providing efficient instruction processing and real-time capabilities.
  • On-Chip Memory: Includes a substantial amount of on-chip Flash memory for program storage and RAM for data manipulation.
  • Timers: Equipped with multiple timers for timing control, event counting, and PWM signal generation.
  • Serial Communication Interfaces: Offers serial communication interfaces like UART, SCI, and SPI for connecting to other devices and peripherals.
  • A/D Converter: Integrated Analog-to-Digital converter for converting analog signals from sensors and other sources into digital data.
  • I/O Ports: Provides a large number of general-purpose I/O ports for interfacing with external devices.
  • Interrupt Controller: Features a flexible interrupt controller for handling various interrupt sources.

Benefits

  • High Performance: Delivers high processing performance for complex embedded applications.
  • Integrated Peripherals: Reduces the need for external components, resulting in lower system cost and complexity.
  • Real-Time Operation: Offers real-time capabilities for precise timing control and event handling.
  • Flexible Communication: Facilitates easy communication with other devices and systems through various serial interfaces.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • Robust Design: Offers a robust design with high reliability and stability.

Additional Details

The HD64F2239TE20V microcontroller is designed with power efficiency in mind, making it suitable for applications where energy conservation is critical. Its wide range of operating voltages allows it to be used in various power environments. The device also features robust protection mechanisms to ensure reliable operation in harsh conditions. The integrated Flash memory allows for easy program updates and modifications, while the ample RAM provides sufficient space for data storage and manipulation. Overall, the HD64F2239TE20V is a versatile and reliable microcontroller suitable for a wide range of embedded applications.

You May Also Be Interested in

Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Samtec Inc.
CONN HOUSING RCP 4 POS 4.19MM ST / 4 Rectangular Connectors - Housings Receptacle 0.165" (4.20mm)
Lowest to $0.5022
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Dell
Need more? Email Us
TT Electronics
Lowest to $6.0469
Phoenix Contact
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 40POS 1MM / Connector Header Surface Mount 40 position 0.039" (1.00mm)
Need more? Email Us
Samtec Inc.
CONN HDR 26POS 0.05 STACK T/H / 26 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.5672 $104.5672
2+ $101.1941 $202.3882
3+ $97.8209 $293.4627
4+ $87.7015 $350.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess