EN
  • EN
  • DE

HD64F2633F16V

Part No HD64F2633F16V
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description MCU 16-bit H8S CISC 256KB Flash 3.3V/5V 128-Pin PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 28 MHz
Lead Free Yes
RoHS Compliant
Win Source Part Number 1028076-HD64F2633F16V
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD64F2633F16V CAD Model

Description

The HD64F2633F16V is a microcontroller manufactured by Renesas Electronics America. It belongs to the H8/300H family and is designed for embedded control applications. It offers a combination of processing power, memory, and peripheral functions suitable for a variety of applications.

Applications:

  • Consumer electronics
  • Office automation equipment
  • Industrial control systems
  • Motor control
  • Home appliances

Features:

  • 16-bit H8/300H CPU core: Provides efficient processing power.
  • On-chip memory: Includes ROM and RAM for program and data storage.
  • Peripheral functions: Integrated timers, serial communication interfaces (SCI), A/D converters, and D/A converters.
  • Operating voltage: Operates at a wide voltage range to suit different application needs.
  • Temperature range: Suitable for industrial environments with extended temperature requirements.
  • Package: Available in various packages for flexible integration into different board layouts.
  • Watchdog timer: Ensures system reliability by detecting and recovering from software errors.

Benefits:

  • Compact size: Allows for integration into small form factor devices.
  • Low power consumption: Extends battery life in portable applications.
  • Reduced system cost: Integration of multiple functions on a single chip minimizes external component count.
  • Simplified design: Comprehensive set of peripheral functions simplifies system design and reduces development time.
  • Flexibility: Wide range of peripheral functions and memory options allows tailoring to specific application needs.

Additional Details:

The HD64F2633F16V is often used in applications requiring a balance between performance and power consumption. Its 16-bit CPU core and integrated peripherals make it suitable for applications such as consumer electronics, office automation equipment, and industrial control systems. The on-chip ROM and RAM provide sufficient storage space for program code and data. The integrated timers, serial communication interfaces, and A/D converters simplify the design of complex control systems. The watchdog timer enhances system reliability by detecting and recovering from software errors. Its compact size and low power consumption make it suitable for portable and battery-powered applications.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess