EN
  • EN
  • DE

HD64F3337YCP16V

Part No HD64F3337YCP16V
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description MCU 8-Bit H8 CISC 60KB Flash 5V 84-Pin PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 16 µs
Mounting SMD (SMT)
Case / Package LCC
Data Bus Width 8 b
Density 480 kb
Frequency 16 MHz
Interface I2C, SCI, UART
Lead Free Yes
Max Frequency 16 MHz
Maximum Operating Temperature 75 °C
Max Supply Voltage 5.5 V
Memory Size 60 kB
Memory Type FLASH
Min Operating Temperature -20 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Bits 8
Number of I/Os 74
Number of Pins 84
Number of Programmable I/O 74
Number of PWM Channels 2
Number of Timers/Counters 3
Operating Supply Voltage 5 V
Oscillator Type Internal
Peripherals POR, PWM, WDT
Radiation Hardening No
RAM Size 2 kB
REACH SVHC No SVHC
RoHS Compliant
Termination SMD/SMT
Watchdog Timer Yes
Win Source Part Number 989666-HD64F3337YCP16V
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD64F3337YCP16V CAD Model

Description

The Renesas Electronics America electronic component with a Win Source Part Number of 989666-HD64F3337YCP16V is a surface mount device (SMD/SMT) with a frequency of 16 MHz and an operating supply voltage of 5V.

  • Frequency: 16 MHz
  • Operating Supply Voltage: 5V
  • Memory Type: FLASH
  • Memory Size: 60kB
  • Interface: I2C, SCI, UART
  • Peripherals: POR, PWM, WDT
  • RAM Size: 2kB
  • Oscillator Type: Internal
  • Density: 480kb
  • Number of Bits: 8
  • Number of Pins: 84
  • Watchdog Timer: Available
  • Category: Embedded - Microcontrollers
  • Popularity: Low
  • RoHS: Compliant
  • Maximum Operating Temperature: 75°C
  • Minimum Operating Temperature: -20°C

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess