EN
  • EN
  • DE

HD64F3694FP

Part No HD64F3694FP
Manufacturer Renesas Electronics America
Description Old Company Name in Catalogs and Other Documents
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1179360-HD64F3694FP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD64F3694FP CAD Model

Description

The HD64F3694FP is a microcontroller unit (MCU) manufactured by Renesas Electronics. It belongs to the H8/3694 Series of microcontrollers and is based on the H8/300H CPU core. This MCU is designed for embedded control applications requiring high-performance processing and integrated peripheral functions.

Applications:

  • Industrial control systems: Used in programmable logic controllers (PLCs), motor control, and process automation.
  • Consumer electronics: Found in appliances, audio/video equipment, and remote controls.
  • Automotive systems: Employed in engine management, body control, and dashboard instrumentation.
  • Office automation equipment: Integrated into printers, scanners, and copiers.

Features:

  • H8/300H CPU core: Provides high-speed instruction execution and efficient data processing.
  • On-chip memory: Includes Flash memory for program storage and RAM for data manipulation.
  • Timers: Offers multiple timer channels for precise timing control and event management.
  • Serial communication interfaces: Equipped with UART, SCI, and SPI interfaces for serial data transfer.
  • A/D converters: Features analog-to-digital converters for converting analog signals to digital data.
  • I/O ports: Provides general-purpose input/output ports for interfacing with external devices.

Benefits:

  • High performance: Enables real-time processing and control in demanding applications.
  • Integrated peripherals: Reduces external component count and simplifies system design.
  • Low power consumption: Suitable for battery-powered and energy-efficient applications.
  • Flexible memory configuration: Allows customization of memory allocation based on application requirements.
  • Robust design: Ensures reliable operation in harsh environments.

Additional Details:

The HD64F3694FP typically operates at clock frequencies up to 20 MHz. The specific memory capacity (Flash and RAM) varies depending on the specific part number within the HD64F3694 series. It supports various interrupt sources, enabling responsive handling of external events. The operating voltage is typically in the range of 3V to 5.5V. Package options may include QFP (Quad Flat Package) and LQFP (Low Profile Quad Flat Package). Refer to the Renesas datasheet for complete electrical characteristics, pin assignments, and programming details.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess