EN
  • EN
  • DE

HD74ALVC2G08USE

Part No HD74ALVC2G08USE
Manufacturer Renesas Electronics America
Description Dual 2-input AND Gates
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179409-HD74ALVC2G08USE
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74ALVC2G08USE CAD Model

Description

The HD74ALVC2G08USE is a dual 2-input AND gate from Renesas Electronics. This device belongs to the ALVC (Advanced Low Voltage CMOS) family, known for its low voltage operation and high-speed performance. It is designed for use in a wide range of digital logic applications where a dual AND gate function is required.

Applications:

  • Data processing: Used in systems requiring AND logic operations on data signals.
  • Signal gating: Implements gating functions to control the flow of digital signals.
  • Address decoding: Employed in address decoding circuits for memory and peripheral access.
  • Control logic: Utilized in control circuits for various electronic systems.
  • Level translation: Can be used for level shifting between different voltage domains (with appropriate considerations).

Features:

  • Low voltage operation: Operates from 1.65V to 3.6V, making it suitable for low-power applications.
  • High-speed performance: Offers a typical propagation delay of around 3 ns, ensuring fast switching speeds.
  • Low power consumption: Minimizes power dissipation in battery-powered devices.
  • Small package size: Available in a small US8 package, saving board space.
  • CMOS technology: Provides excellent noise immunity and low static power consumption.
  • Wide operating temperature range: Functions reliably over a wide temperature range, typically -40°C to +85°C.

Benefits:

  • Improved system performance: High-speed operation enables faster data processing and signal transmission.
  • Reduced power consumption: Low voltage operation and CMOS technology minimize power dissipation, extending battery life in portable devices.
  • Smaller board size: Compact package saves valuable board space, allowing for more compact designs.
  • Enhanced reliability: Wide operating temperature range ensures reliable operation in harsh environments.
  • Simplified system design: Easy integration into existing systems due to its standard logic function and pinout.

Additional Details:

The HD74ALVC2G08USE features a typical propagation delay time of 3 ns. It has an output drive capability that allows it to drive a moderate number of loads. This part utilizes CMOS technology to provide high noise immunity and low static power consumption. It is commonly used in applications where high speed and low power consumption are critical requirements. The US8 package provides a compact footprint for space-constrained applications.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess