EN
  • EN
  • DE

HD74HC00RPEL-E

Part No HD74HC00RPEL-E
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843364-HD74HC00RPEL-E
Ultra Librarian 3D Model Ultra Librarian HD74HC00RPEL-E CAD Model

Description

The HD74HC00RPEL-E is a high-speed CMOS quad 2-input NAND gate from Renesas Electronics. It belongs to the HC (High-speed CMOS) family, offering significantly improved speed performance compared to standard CMOS logic while maintaining low power consumption.

Applications:

  • General Logic Applications: Implementing basic logic functions in digital circuits.
  • Data Transmission Circuits: Used in data transmission and receiving circuits.
  • Signal Inversion: Can be used as inverters when both inputs are tied together.
  • Clock Generation Circuits: Employed in clock generation and timing circuits.
  • Interface Circuits: Interfacing between different logic families.

Features:

  • Quad 2-Input NAND Gates: Contains four independent 2-input NAND gates.
  • High Speed Operation: Typical propagation delay of a few nanoseconds.
  • Wide Operating Voltage Range: Operates from 2V to 6V.
  • Low Power Consumption: Low quiescent current.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • CMOS Technology: Offers excellent noise margin and low power dissipation.
  • Operating Temperature: -40°C to +85°C
  • Package: SOP-14 (Small Outline Package)

Benefits:

  • Fast Switching Speed: Enables high-speed digital circuit operation.
  • Low Power Dissipation: Reduces power consumption and heat generation.
  • Wide Operating Voltage: Allows for flexible power supply options.
  • High Noise Immunity: Ensures reliable performance in noisy environments.
  • Compact Package: Saves board space.

Additional Details:

The HD74HC00RPEL-E is a widely used and versatile logic gate. The 'E' suffix often indicates environmental compliance or specific packaging options. For detailed electrical characteristics, such as input/output voltage levels, current drive capabilities, and timing parameters, refer to the Renesas datasheet for the HD74HC00 series. The datasheet also provides information on absolute maximum ratings and recommended operating conditions.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.1040 $58.2400
1,355+ $0.0855 $115.8525
2,085+ $0.0832 $173.4720
2,860+ $0.0809 $231.3740
3,735+ $0.0774 $289.0890
5,000+ $0.0693 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess