EN
  • EN
  • DE

HD74HC132P

Part No HD74HC132P
Manufacturer Renesas Electronics America
Description Quad. 2-input NAND Schmitt Triggers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179434-HD74HC132P
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74HC132P CAD Model

Description

The HD74HC132P is a Quad 2-Input NAND Schmitt Trigger manufactured by Renesas Electronics America. This device belongs to the HC (High-Speed CMOS) family, providing the advantages of CMOS technology, such as low power consumption and high noise immunity, combined with speeds comparable to low-power Schottky TTL.

The HD74HC132P is commonly used in the following applications:

  • Wave shaping: Cleaning up noisy or distorted signals for reliable digital processing.
  • Debouncing: Eliminating contact bounce in mechanical switches and relays.
  • Oscillators: Creating simple oscillator circuits.
  • Logic gates: Implementing NAND logic functions in digital circuits.
  • Interface circuits: Interfacing between different logic families.

Features

  • Quad 2-Input NAND Gates: Contains four independent 2-input NAND gates in a single package.
  • Schmitt Trigger Inputs: Provides hysteresis, improving noise immunity and wave shaping capabilities.
  • High-Speed Operation: Offers fast switching speeds for high-frequency applications.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates from 2V to 6V, offering flexibility in system design.
  • High Noise Immunity: Provides robust performance in noisy environments.

Benefits

  • Versatile Logic Function: NAND gates are fundamental building blocks for digital logic circuits.
  • Improved Noise Immunity: Schmitt trigger inputs ensure reliable operation in noisy environments.
  • Fast Switching Speeds: Enables high-speed processing and data transfer.
  • Low Power Consumption: Reduces power consumption and heat dissipation.
  • Flexible Operating Voltage: Compatible with different voltage levels, providing flexibility in system design.
  • Reliable Performance: Provides stable and reliable operation.

The HD74HC132P is typically packaged in a 14-pin DIP (Dual In-Line Package). Key specifications include a typical propagation delay of around 10ns and a static current consumption of less than 5µA. The device is designed for general-purpose logic applications requiring high noise immunity and low power consumption.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1656 $57.9600
855+ $0.1358 $116.1090
1,320+ $0.1317 $173.8440
1,815+ $0.1274 $231.2310
2,350+ $0.1231 $289.2850
3,140+ $0.1104 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,010 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess