EN
  • EN
  • DE

HD74HC148P-E

Part No HD74HC148P-E
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1181743-HD74HC148P-E
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74HC148P-E CAD Model

Description

The HD74HC148P-E is an 8-to-3 line priority encoder manufactured by Renesas Electronics. It belongs to the HC (High-Speed CMOS) family, known for its high-speed operation and CMOS-level compatibility. This device is designed to encode eight input lines into a 3-bit binary code, representing the highest priority active input.

Applications:

  • Keyboard Encoding: Commonly used in keyboards and keypads to encode key presses, converting multiple key inputs into a binary code.
  • Interrupt Handling: Employed in interrupt controllers to prioritize interrupt requests from multiple sources, ensuring that the most critical interrupt is serviced first.
  • Address Decoding: Utilized in memory systems to decode memory addresses, enabling the selection of specific memory locations.
  • Industrial Control Systems: Used in industrial control applications for prioritizing sensor inputs and control signals, allowing for efficient and reliable system operation.
  • Data Acquisition Systems: Integrated into data acquisition systems to prioritize and encode multiple data inputs, ensuring that important data is processed promptly.

Features:

  • 8-to-3 Line Priority Encoder: Encodes eight input lines into a 3-bit binary code, indicating the highest priority active input.
  • Priority Encoding: Implements a priority scheme, ensuring that the input with the highest priority is encoded, regardless of the state of other inputs.
  • High-Speed Operation: Offers high-speed encoding, enabling rapid processing of input signals.
  • CMOS Logic Levels: Compatible with standard CMOS logic levels, facilitating easy integration with other CMOS devices.
  • Wide Operating Voltage Range: Supports a wide range of supply voltages, typically from 2V to 6V, allowing for flexible system design.
  • Low Power Consumption: Consumes very little power, making it suitable for battery-powered and energy-efficient applications.
  • Standard Package: Available in standard DIP and SOIC packages, ensuring ease of prototyping and manufacturing.

Benefits:

  • Efficient Encoding: Converts multiple inputs into a compact binary code, simplifying downstream processing.
  • Priority Handling: Ensures that the highest priority input is always encoded, preventing conflicts and ensuring critical events are handled promptly.
  • High Speed: Enables high-speed data processing, allowing for real-time or near-real-time response to input signals.
  • Wide Operating Voltage: Supports a broad range of supply voltages, providing flexibility in system design and power supply options.
  • Low Power Consumption: Reduces overall system power consumption, extending battery life in portable applications and minimizing heat dissipation.
  • Easy to Use: Available in standard packages, facilitating easy integration into existing and new designs.

Additional Details: The HD74HC148P-E operates over a wide temperature range. The 'P' suffix typically denotes a plastic DIP package, while '-E' may indicate environmental compliance (e.g., RoHS). Refer to the Renesas datasheet for complete electrical characteristics, timing diagrams, and package dimensions.

You May Also Be Interested in

TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Hanrun
Lowest to $0.8712
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
TE Connectivity
Need more? Email Us
Nichicon
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Holtek
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess