EN
  • EN
  • DE

HD74HC241FPEL

Part No HD74HC241FPEL
Manufacturer Renesas Electronics America
Description Octal Buffers/Line Drivers/Line Receivers (with noninverted 3-state outputs)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1179463-HD74HC241FPEL
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74HC241FPEL CAD Model

Description

The HD74HC241FPEL is an octal buffer/line driver with 3-state outputs manufactured by Renesas Electronics America. It belongs to the HC (High-speed CMOS) family, providing the benefits of CMOS technology, such as low power consumption and high noise immunity, along with speeds comparable to low-power Schottky TTL.

Specific applications for the HD74HC241FPEL include:

  • Memory addressing: Driving address lines in memory systems.
  • Data bus buffering: Increasing the drive capability of data buses.
  • Line driving: Driving long or heavily loaded lines.
  • Data multiplexing: Selecting one of several data sources.
  • Isolation: Isolating different parts of a system.

Features

  • Octal Buffer/Line Driver: Contains eight independent buffers/line drivers in a single package.
  • 3-State Outputs: Provides a high-impedance output state for bus isolation and multiplexing.
  • High-Speed Operation: Offers fast switching speeds for high-frequency applications.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates from 2V to 6V, offering flexibility in system design.
  • High Noise Immunity: Provides robust performance in noisy environments.

Benefits

  • Increased Drive Capability: Provides sufficient drive current for driving heavily loaded lines.
  • Bus Isolation: 3-state outputs allow for easy bus isolation and multiplexing.
  • Fast Switching Speeds: Enables high-speed processing and data transfer.
  • Low Power Consumption: Reduces power consumption and heat dissipation.
  • Flexible Operating Voltage: Compatible with different voltage levels, providing flexibility in system design.
  • Reliable Performance: Provides stable and reliable operation.

The HD74HC241FPEL is typically packaged in a 20-pin SOP (Small Outline Package). Key specifications include a typical propagation delay of around 10ns and a static current consumption of less than 5µA. The 'FPEL' suffix likely denotes a specific packaging and lead finish. The device is ideal for use in applications where a high-drive buffer is needed while maintaining low power consumption.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess