EN
  • EN
  • DE

HD74HC245TELL

Part No HD74HC245TELL
Manufacturer Renesas Electronics America
Description Octal Bus Transceivers (with 3-state outputs)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1179467-HD74HC245TELL
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74HC245TELL CAD Model

Description

The HD74HC245TELL is an octal bus transceiver with 3-state outputs manufactured by Renesas Electronics America. It is part of the HC (High-speed CMOS) family, combining low power consumption and high noise immunity with speeds comparable to low-power Schottky TTL devices.

Typical applications of the HD74HC245TELL include:

  • Bidirectional Data Bus Buffering: Amplifying and isolating data signals on a bidirectional bus.
  • Memory Interface: Interfacing memory to a microprocessor or other digital system.
  • Peripheral Interface: Connecting peripheral devices to a system bus.
  • I/O Port Expansion: Increasing the number of I/O ports available in a system.
  • Data Transmission: Transmitting data between different parts of a system or between systems.

Features

  • Octal Transceiver: Eight channels for transmitting and receiving data.
  • 3-State Outputs: Provides a high-impedance output state for bus isolation.
  • Direction Control: Determines the direction of data flow (A to B or B to A).
  • Output Enable: Enables or disables the output drivers.
  • High-Speed Operation: Fast propagation delays for high-speed data transfer.
  • Low Power Consumption: Minimizes power consumption, suitable for battery-powered applications.

Benefits

  • Bidirectional Communication: Enables data transfer in both directions.
  • Bus Isolation: 3-state outputs prevent bus loading when the device is not actively transmitting.
  • Increased Drive Capability: Provides sufficient current to drive heavily loaded buses.
  • Flexible Control: Direction control and output enable provide flexible control over data flow.
  • High-Speed Data Transfer: Fast propagation delays ensure high-speed operation.
  • Low Power Consumption: Reduces power consumption and heat generation.

The HD74HC245TELL is typically packaged in a 20-pin SOIC (Small Outline Integrated Circuit). Key specifications include a propagation delay of approximately 10 ns and a quiescent current of less than 5 µA. The 'TELL' suffix likely refers to the specific tape and reel packaging used for automated assembly.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1585 $66.9510
13+ $9.1557 $119.0241
20+ $8.8704 $177.4080
27+ $8.5840 $231.7680
35+ $8.2975 $290.4125
47+ $7.4394 $349.6518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess