EN
  • EN
  • DE

HD74HC32TELL

Part No HD74HC32TELL
Manufacturer Renesas Electronics America
Description Quad. 2-input OR Gates
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179480-HD74HC32TELL
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74HC32TELL CAD Model

Description

The HD74HC32TELL is a high-speed CMOS quad 2-input OR gate manufactured by Renesas Electronics America. This device contains four independent 2-input OR gates within a single package. It's commonly used in digital logic circuits to implement OR logic functions. The output of each gate is high if either or both of its inputs are high.

Applications:

  • Logic Circuits: Implementing OR logic functions in various digital circuits.
  • Data Selection: Selecting one of two data inputs based on a control signal.
  • Address Decoding: Decoding memory addresses in memory systems.
  • Alarm Systems: Detecting alarm conditions based on multiple sensor inputs.
  • Control Systems: Implementing control logic in industrial and consumer electronics.

Features:

  • Quad 2-Input OR Gates: Contains four independent 2-input OR gates.
  • High-Speed Operation: Fast switching speeds suitable for high-frequency applications.
  • CMOS Technology: Low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Operates from 2V to 6V.
  • TTL Compatibility: Outputs are TTL compatible.

Benefits:

  • Simplified Logic Design: Reduces component count and simplifies circuit design.
  • High Performance: Fast switching speeds enable operation in high-speed digital systems.
  • Low Power Consumption: Extends battery life in portable applications.
  • Reliable Operation: CMOS technology ensures stable and reliable performance.
  • Cost-Effective: Provides a cost-effective solution for implementing OR logic functions.

Additional Details:

The HD74HC32TELL is available in a 14-pin package. Each OR gate operates independently. The propagation delay and power dissipation are key performance characteristics detailed in the datasheet. It's commonly used with other HC series logic gates to implement complex digital functions. Decoupling capacitors are recommended near the power supply pins to minimize noise. The pinout is standard for quad 2-input OR gate packages, making it easy to integrate into existing designs.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess