EN
  • EN
  • DE

BC858B/BS,235

Part No BC858B/BS,235
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (A - B)
Description Trans Gp Bjt PNP 30V 0.1A 3-PIN SOT-23 T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 960494-BC858B/BS,235
Categories OEM Parts(A-B)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BC858B/BS,235 CAD Model

Description

The BZX79-B56,143 is a zener diode designed for single diode applications manufactured by Nexperia USA Inc.

  • Power Dissipation: 500mW
  • Voltage Tolerance: 2%
  • Zener Voltage: 56V
  • Package: Through-hole mount
  • Contact Plating: Tin
  • Tolerance: 2%
  • Impedance: 200 Ω
  • Maximum Reverse Leakage Current: 50 nA
  • Maximum Power Dissipation: 400mW
  • Test Current: 2mA
  • Temperature Range: -65 °C to 200 °C
  • Packaging: Tape & Box

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2910 $50.9250
420+ $0.2388 $100.2960
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,160+ $0.2164 $251.0240
1,550+ $0.1940 $300.7000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,370 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess