EN
  • EN
  • DE

ADUM1300WSRWZ

Part No ADUM1300WSRWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Triple-Channel Digital Isolators | DGTL ISO 2.5KV GEN PURP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 3/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time 2.5ns, 2.5ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADUM1300
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Win Source Part Number 1142475-ADUM1300WSRWZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADUM1300WSRWZ CAD Model

Description

ADUM1300WSRWZ - Triple Channel Digital Isolator from Analog Devices Inc.

The ADUM1300WSRWZ is a state-of-the-art triple-channel digital isolator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is part of the ADuM1300 series, which utilizes iCoupler® technology to achieve high-voltage isolation between input and output sides, making it an ideal choice for a wide range of applications, including industrial, medical, and consumer electronics.

Key Features:

  • Channels: The device offers three independent isolation channels, two forward and one reverse-directional, allowing for versatile data flow configurations.
  • Isolation Voltage: It provides robust isolation with a rating of 2500 Vrms for 1 minute, ensuring safety and reliability in high-voltage environments.
  • Data Rate: Capable of supporting data rates up to 10 Mbps, the ADUM1300WSRWZ is suitable for high-speed communication requirements.
  • Propagation Delay: The device features a low propagation delay, typically 13 ns, ensuring minimal signal timing distortion.
  • Power Supply: It operates with a wide power supply range of 3.0 V to 5.5 V, accommodating various system power levels.
  • Package: The ADUM1300WSRWZ comes in a 16-lead SOIC wide body package, providing a compact footprint for space-constrained applications.
  • Temperature Range: The isolator operates over an industrial temperature range of -40°C to +105°C, guaranteeing consistent performance under extreme conditions.

Applications:

  • Industrial automation and control systems
  • Sensor interfacing and signal isolation
  • Medical equipment with stringent isolation requirements
  • Isolated RS-232/RS-422/RS-485 interfaces
  • Isolated SPI and I2C interfaces

The ADUM1300WSRWZ is a robust and reliable solution for systems requiring digital signal isolation. Its advanced features and proven iCoupler® technology make it a preferred choice for engineers and designers looking to enhance the safety and integrity of their electronic systems. Analog Devices Inc.'s commitment to quality ensures that the ADUM1300WSRWZ meets the highest standards for performance and durability.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0943 $50.2632
59+ $1.7184 $101.3856
91+ $1.6647 $151.4877
125+ $1.6110 $201.3750
161+ $1.5573 $250.7253
215+ $1.3962 $300.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess