EN
  • EN
  • DE

HD74HC4022P

Part No HD74HC4022P
Manufacturer Renesas Electronics America
Description Octal Counters/Dividers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1179493-HD74HC4022P
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74HC4022P CAD Model

Description

The HD74HC4022P is a divide-by-8 counter/divider from Renesas Electronics, belonging to the HC (High-speed CMOS) family, which offers a good balance between speed and power efficiency. This device is primarily used for frequency division, counting, and timing applications in digital systems.

Applications:

  • Frequency division: Reducing a high-frequency signal to a lower frequency for timing or control purposes.
  • Counter circuits: Counting pulses or events in digital systems.
  • Timing circuits: Providing timing signals for various applications.
  • Sequential logic: Implementing sequential logic functions in digital circuits.
  • Control systems: Used in control systems for timing and counting operations.

Features:

  • Divide-by-8 counter/divider: Divides the input frequency by 8.
  • High-speed operation: Supports clock frequencies up to a certain limit (check datasheet for precise value).
  • Wide operating voltage range: Operates from 2V to 6V, providing flexibility in system design.
  • Low power consumption: Minimizes power dissipation in battery-powered devices.
  • CMOS technology: Provides excellent noise immunity and low static power consumption.

Benefits:

  • Efficient frequency division: Simplifies the implementation of frequency division in digital circuits.
  • Versatile counting and timing: Provides various counting and timing functions.
  • Improved system performance: High-speed operation enables fast counting and frequency division.
  • Reduced power consumption: CMOS technology minimizes power dissipation.
  • Simplified system design: Easy integration into existing systems due to its standard function and pinout.

Additional Details:

The HD74HC4022P operates with a supply voltage range of 2V to 6V. It is commonly used in applications requiring frequency division, counting, or timing functions. The device utilizes CMOS technology to ensure high noise immunity and low static power consumption. The precise maximum clock frequency depends on the operating voltage and temperature; refer to the datasheet for detailed specifications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.2624 $78.7872
6+ $21.5488 $129.2928
9+ $20.8755 $187.8795
12+ $20.2021 $242.4252
15+ $19.5287 $292.9305
20+ $17.5086 $350.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess