EN
  • EN
  • DE

HD74HC4051P

Part No HD74HC4051P
Manufacturer Renesas Electronics America
Description 8-Channel Analog Multiplexer Demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179497-HD74HC4051P
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74HC4051P CAD Model

Description

The HD74HC4051P is an 8-channel analog multiplexer/demultiplexer manufactured by Renesas Electronics, belonging to the High-Speed CMOS (HC) logic family. It allows one of eight analog signals to be selected and routed to a common output (or vice versa), controlled by a 3-bit binary address.

Applications:

  • Analog signal selection: Used to select one of multiple analog signals for processing or measurement.
  • Data acquisition: Employed in data acquisition systems to scan multiple analog input channels.
  • Audio and video switching: Utilized in audio and video equipment for signal routing.
  • Remote control systems: Integrated in remote control systems to switch between different control signals.

Features:

  • 8-channel multiplexer/demultiplexer: Selects one of eight analog input channels or routes a signal to one of eight output channels.
  • Low on-resistance: Minimizes signal loss and distortion.
  • Wide operating voltage range: Operates from 2V to 6V.
  • TTL compatible inputs: Ensures compatibility with TTL logic levels.
  • Break-before-make switching: Prevents short circuits when switching between channels.

Benefits:

  • Reduced component count: Reduces the number of components required for analog signal selection.
  • Improved system performance: Contributes to system performance by providing low-loss signal routing.

Additional Details:

The HD74HC4051P typically operates at 5V. The maximum on-resistance is typically around 70 ohms. It comes in a DIP package. Refer to the Renesas datasheet for complete electrical characteristics, timing diagrams, and application information.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4250 $59.5000
335+ $0.3488 $116.8480
515+ $0.3373 $173.7095
710+ $0.3269 $232.0990
915+ $0.3165 $289.5975
1,225+ $0.2830 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,980 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess