EN
  • EN
  • DE

HD74LS06RPEL-Q

Part No HD74LS06RPEL-Q
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description HD74LS Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062341-HD74LS06RPEL-Q
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LS06RPEL-Q CAD Model

Description

The HD74LS06RPEL-Q is a hex inverter buffer/driver with open-collector outputs from Renesas Electronics America. The 'RPEL' designation typically indicates a surface-mount package, likely an SOP (Small Outline Package), while the 'Q' suffix designates that the part is automotive qualified. It utilizes TTL (Transistor-Transistor Logic) technology from the Low-power Schottky (LS) family. The open-collector outputs allow the device to drive higher voltage or current loads, and to be used in wired-OR configurations. The automotive qualification means it is designed and tested for use in the demanding environments of automotive applications.

Applications

  • Automotive control systems
  • Industrial control systems
  • Relay driving
  • Lamp driving
  • Line driving

Features

  • TTL Technology: Based on the reliable TTL logic family.
  • Low Power Schottky (LS): Offers improved speed-power performance compared to standard TTL.
  • Open-Collector Outputs: Can drive higher voltage or current loads, and allows for wired-OR configurations.
  • Hex Inverter: Contains six independent inverter buffers/drivers in a single package.
  • Surface Mount Package: Designed for automated assembly and compact PCB layouts.
  • Automotive Qualified: Tested and certified for reliable operation in automotive environments.

Benefits

  • High Drive Capability: Open-collector outputs can drive relays, lamps, and other high-current loads.
  • Flexible Logic Implementation: Open-collector outputs allow for wired-OR logic functions.
  • Reliable Performance: Automotive qualification ensures reliable operation in demanding conditions.
  • Simplified Interfacing: TTL compatibility simplifies interfacing with other logic families.
  • Compact Design: Surface mount package allows for miniaturization of electronic devices.

Additional Details

The HD74LS06RPEL-Q is a member of the 74LS family of logic devices. Each of the six inverters inverts the input signal, providing a high output when the input is low, and vice versa. Because the outputs are open-collector, they require an external pull-up resistor to establish a high logic level. The value of the pull-up resistor should be chosen based on the desired speed and the load current. The automotive qualification signifies that the device has undergone rigorous testing to ensure its reliability and performance in the harsh conditions typical of automotive environments. Consult the datasheet for detailed electrical characteristics, including output voltage and current ratings, switching speeds, and power dissipation figures.

You May Also Be Interested in

Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Cypress Semiconductor Corp
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess