The HD74LS122P is a retriggerable monostable multivibrator (one-shot) with clear manufactured by Renesas Electronics, belonging to the Low-power Schottky (LS) TTL logic family. This device produces a single output pulse of a specific duration when triggered, and the pulse can be extended if retriggered during its duration.
Applications:
- Pulse generation: Used to generate pulses of a specific duration for timing and control purposes.
- Timing circuits: Employed in timing circuits to provide precise timing intervals.
- Delay circuits: Utilized in delay circuits to introduce a specific delay.
- Missing pulse detection: Integrated in systems to detect the absence of pulses.
Features:
- Retriggerable monostable multivibrator: Produces a single output pulse of a specific duration when triggered.
- Clear input: Allows for asynchronous clearing of the output pulse.
- Multiple trigger inputs: Provides multiple trigger inputs for versatile triggering options.
- Adjustable pulse width: The pulse width can be adjusted using external components (resistor and capacitor).
Benefits:
- Precise timing: Provides precise timing intervals for various applications.
- Flexibility: The adjustable pulse width allows for flexibility in timing design.
Additional Details:
The HD74LS122P typically operates at 5V. The pulse width is determined by the values of the external resistor and capacitor. It comes in a DIP package. Refer to the Renesas datasheet for complete electrical characteristics, timing diagrams, and application information.