EN
  • EN
  • DE

HD74LS139RPEL-E-Q

Part No HD74LS139RPEL-E-Q
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 972503-HD74LS139RPEL-E-Q
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LS139RPEL-E-Q CAD Model

Description

The HD74LS139RPEL-E-Q is a Dual 2-to-4 Line Decoder/Demultiplexer manufactured by Renesas Electronics. It belongs to the LS (Low-power Schottky) TTL logic family, offering a balance of speed and power consumption. The '-E' likely indicates specific packaging or environmental compliance details, while the '-Q' may indicate automotive qualification or enhanced quality standards.

Applications:

  • Memory Addressing: Used for decoding memory addresses in memory systems.
  • Chip Select Decoding: Selects one of several chips or devices based on input address lines.
  • Data Routing: Routes data from a single source to one of several destinations.
  • Address Decoding in Microprocessor Systems: Decodes address lines in microprocessor-based systems.
  • Peripheral Selection: Selects one of several peripheral devices based on a binary input code.

Features:

  • Dual 2-to-4 Line Decoder/Demultiplexer: Contains two independent 2-to-4 line decoders/demultiplexers in a single package.
  • Active-Low Outputs: Outputs are active low, meaning the selected output is low while all others are high.
  • Enable Input: Each decoder has an enable input that must be low for the decoder to be active.
  • Low-Power Schottky: Offers reduced power consumption compared to standard TTL.
  • Medium Speed: Provides moderate propagation delays.
  • Standard TTL Voltage Levels: Operates with standard TTL voltage levels (5V).

Benefits:

  • Efficient Address Decoding: Provides an efficient way to decode binary addresses.
  • Versatile Applications: Suitable for a wide range of decoding and demultiplexing applications.
  • Moderate Speed and Power: Offers a compromise between speed and power consumption.
  • TTL Compatibility: Compatible with other TTL logic devices.
  • Automotive Qualification (Potential): The '-Q' designation suggests suitability for automotive environments where reliability and robustness are important.

Additional Details:

The HD74LS139RPEL-E-Q is typically packaged in a SOIC (Small Outline Integrated Circuit). The operating temperature range is usually -40°C to +85°C. The supply voltage is typically 5V. The outputs are active low. When the enable input (G) is high, all outputs are high, regardless of the input values. Refer to the Renesas datasheet for detailed electrical characteristics (e.g., propagation delay, supply current, input voltage levels).

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Essentra Components
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Harris Corporation
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess