The HD74LV08ATELL is a Quad 2-Input AND Gate manufactured by Renesas Electronics America. This device contains four independent 2-input AND gates. The AND gate performs logical multiplication; the output is HIGH only if both inputs are HIGH, and LOW otherwise.
Applications
- Logic Functions
- Data Transmission
- Control Systems
- Digital Electronics
Features
- Four Independent 2-Input AND Gates
- Low Voltage Operation: 3.3V
- High Speed Operation
- Low Power Consumption
- Operating Temperature Range: -40°C to +85°C
Benefits
- Fundamental Logic Function: AND gates are fundamental building blocks in digital logic design.
- Low Voltage Operation: Suitable for low-voltage applications.
- High Speed Performance: Designed for high-speed operation.
- Low Power Dissipation: Minimizes power requirements.
Additional Details
The HD74LV08ATELL operates from a 3.3V power supply. It is available in a 14-pin SOP package. The inputs are CMOS compatible. Each gate can drive a moderate load. The propagation delay is typically very short.