EN
  • EN
  • DE

HD74LV138ATELL-E

Part No HD74LV138ATELL-E
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case TSSOP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 753473-HD74LV138ATELL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74LV138ATELL-E CAD Model

Description

The HD74LV138ATELL-E is a high-speed CMOS 3-to-8 line decoder/demultiplexer manufactured by Renesas Electronics. It's designed for high-performance memory decoding or data routing applications requiring minimal propagation delay. This device accepts three binary weighted inputs (A0, A1, A2) and, depending on the state of three enable inputs (E1, E2, E3), provides eight mutually exclusive active-low outputs (Y0 through Y7). The HD74LV138ATELL-E features low power consumption and high noise immunity, making it suitable for a wide range of digital logic applications.

Applications

  • Memory Address Decoding
  • Data Routing
  • Logic Pattern Generation
  • Chip Select Decoding
  • Address Decoding for Microprocessors
  • Industrial Control Systems

Features

  • 3-to-8 Line Decoder/Demultiplexer: Decodes three binary inputs into one of eight outputs.
  • Active-Low Outputs: Provides eight mutually exclusive active-low outputs.
  • Three Enable Inputs: Features three enable inputs (E1, E2, E3) for device selection and cascading.
  • High-Speed Operation: Offers fast propagation delays for high-frequency applications.
  • Low Power Consumption: Consumes minimal power, making it energy-efficient.
  • High Noise Immunity: Provides high noise immunity for reliable operation in noisy environments.
  • Wide Operating Voltage Range: Operates over a broad voltage range, enhancing its versatility.

Benefits

  • Efficient Address Decoding: Provides efficient and accurate address decoding for memory systems.
  • Flexible Data Routing: Enables flexible data routing for various digital logic applications.
  • Simplified System Design: Simplifies system design with its clear and concise decoding logic.
  • High-Speed Performance: Ensures high-speed operation for demanding applications.
  • Reduced Power Consumption: Minimizes power consumption, contributing to energy savings.
  • Reliable Operation: Ensures reliable operation even in noisy environments.
  • Versatile Application: Suitable for a wide range of applications due to its broad operating voltage range.

Technical Specifications

The HD74LV138ATELL-E belongs to the 74LV family. Its supply voltage typically ranges from 2V to 5.5V. The propagation delay is around 6ns. The package type is TSSOP (Thin Shrink Small Outline Package). Its operating temperature range is -40°C to +85°C.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess