EN
  • EN
  • DE

HD74LV1G86AVSE

Part No HD74LV1G86AVSE
Manufacturer Renesas Electronics America
Description 2-input ExclusiveOR Gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Renesas Electronics America
Win Source Part Number 1179627-HD74LV1G86AVSE
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74LV1G86AVSE CAD Model

Description

The HD74LV1G86AVSE is a single 2-input Exclusive-OR (XOR) gate manufactured by Renesas Electronics America. It belongs to the LV (Low Voltage) logic family, designed for low-voltage operation with high-speed performance. This device implements the XOR logic function: the output is HIGH only when one, but not both, of the inputs are HIGH. It's commonly used in applications requiring parity generation, comparison, or controlled signal inversion.

Applications

  • Parity generation and checking
  • Comparators
  • Controlled signal inversion
  • Code converters
  • Data encryption/decryption

Features

  • Low Voltage Operation: Operates from 1.65V to 5.5V.
  • High-Speed Performance: Low propagation delay.
  • Low Power Consumption: Extends battery life in portable applications.
  • Tiny Package: Available in a small package for space-constrained designs.
  • CMOS Technology: High noise immunity and low static power dissipation.

Benefits

  • Improved System Performance: High-speed operation enables faster data processing.
  • Extended Battery Life: Low power consumption is ideal for portable devices.
  • Reduced Board Space: Small package size is suitable for compact designs.
  • Increased Reliability: High noise immunity minimizes the risk of spurious switching.
  • Simplified Design: Easy to integrate into various digital logic circuits.

Additional Details

The HD74LV1G86AVSE is typically available in a very small package such as a VSSOP (Very Small Outline Package) or similar. The propagation delay is typically in the nanosecond range, dependent on the supply voltage and load capacitance. The operating temperature range is usually -40°C to +85°C. The device is designed to be lead-free and RoHS compliant. Pinout includes two inputs (A and B), one output (Y), VCC (positive supply voltage), and GND (ground).

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1271 $57.8305
1,115+ $0.1040 $115.9600
1,725+ $0.1005 $173.3625
2,385+ $0.0970 $231.3450
3,050+ $0.0947 $288.8350
4,110+ $0.0843 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess