EN
  • EN
  • DE

HD74LV1GT14AUSE

Part No HD74LV1GT14AUSE
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824785-HD74LV1GT14AUSE
Ultra Librarian 3D Model Ultra Librarian HD74LV1GT14AUSE CAD Model

Description

The HD74LV1GT14AUSE is a single Schmitt-trigger inverter from Renesas. This tiny logic gate is designed for use in a wide array of digital applications, providing a clean, inverted output from a noisy or slowly changing input signal. Its small size and low power consumption make it suitable for portable and space-constrained designs.

Applications

  • Wave shaping
  • Signal conditioning
  • Oscillators
  • Clock generation
  • Line receivers

Features

  • Single Schmitt-Trigger Inverter
  • Wide Operating Voltage Range: 1.65 V to 5.5 V
  • Low Power Consumption: 1 μA (Max)
  • High Noise Immunity
  • Small Package: US8
  • Input Hysteresis: 0.5 V (Typ) @ VCC = 3.3 V
  • High Output Drive: ±8 mA @ VCC = 5.0 V

Benefits

  • Clean signal output even with noisy or slow-changing inputs.
  • Versatile for various logic level translation applications due to wide operating voltage.
  • Extended battery life in portable applications because of low power consumption.
  • Reliable operation in harsh environments with high noise immunity.
  • Space-saving solution with the small US8 package.
  • Simplified circuit design due to built-in hysteresis.
  • Strong output drive capability for driving other logic gates or loads.

Technical Specifications

The HD74LV1GT14AUSE operates from 1.65V to 5.5V. Its input hysteresis provides excellent noise immunity, preventing unwanted switching due to noise on the input signal. The output can drive up to ±8 mA at 5V, making it capable of driving multiple logic inputs. The device is available in a US8 (Ultra Small 8-pin) package, making it ideal for space-constrained applications. The operating temperature range is -40°C to +85°C. Its Schmitt-trigger action ensures a clean, fast output transition, even with slowly changing input signals. It is frequently used in applications where a digital signal needs to be cleaned up or shaped.

The device’s low static current consumption further contributes to energy efficiency. Due to its properties, the HD74LV1GT14AUSE is suitable for usage in battery powered devices.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess