EN
  • EN
  • DE
  • IT

HD74LV1GU04ACME

Part No HD74LV1GU04ACME
Manufacturer Renesas Electronics America
Description Unbuffered Inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179635-HD74LV1GU04ACME
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74LV1GU04ACME CAD Model

Description

The HD74LV1GU04ACME is a single unbuffered inverter manufactured by Renesas Electronics America. It is part of the HD74LV1GU series, known for its low-voltage operation. This device provides a simple logic inversion function. Because it is unbuffered, it offers different characteristics than a standard buffered inverter, typically having higher gain and sensitivity to input conditions.

Applications

  • Simple logic inversion: Used to invert digital signals in various circuits.
  • Oscillator circuits: Can be used in simple RC or crystal oscillator circuits.
  • Signal shaping: Can improve the rise and fall times of digital signals.
  • Clock generation: Used in basic clock generating circuits.
  • Analog amplifier: Can be used as a simple high-gain analog amplifier.

Features

  • Low-voltage operation: Operates from 1.65V to 5.5V.
  • High gain: Provides a high gain due to its unbuffered design.
  • Small package: Available in a space-saving SOT-23-5 package.
  • CMOS technology: Provides high noise immunity and low static power dissipation.

Benefits

  • Reduced power consumption: Minimizes power usage in battery-powered devices.
  • Compact design: Small package allows for dense circuit layouts.
  • Reliable operation: CMOS technology ensures stable performance.
  • Versatile use: Can be used in various digital and analog applications.

Additional Details

The HD74LV1GU04ACME comes in a SOT-23-5 package. Due to its unbuffered nature, its propagation delay can be variable. It operates over a temperature range of -40°C to +85°C. The unbuffered design makes it more sensitive to noise and input impedance, requiring careful circuit design. It's frequently employed where a higher gain inverter or a simple oscillator circuit is needed. The inputs are protected against electrostatic discharge (ESD) to ensure reliable operation.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,030 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess