EN
  • EN
  • DE

HD74LV393ATELL

Part No HD74LV393ATELL
Manufacturer Renesas Electronics America
Description Dual 4-bit Binary Counters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179649-HD74LV393ATELL
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD74LV393ATELL CAD Model

Description

The HD74LV393ATELL is a dual 4-bit binary counter manufactured by Renesas Electronics America. This device consists of two independent 4-bit binary counters, each with a separate clock and reset input. The outputs change state on the positive-going transition of the clock input. It is commonly used in applications requiring frequency division, counting, and timing control.

Applications

  • Frequency dividers: Dividing input frequencies by powers of two.
  • Timers and counters: Implementing timing and counting functions in digital systems.
  • Address decoders: Generating address signals for memory and peripheral devices.
  • Sequence generators: Creating specific timing sequences for control applications.
  • Digital clocks: Used in digital clock circuits for counting seconds, minutes, and hours.

Features

  • Dual 4-bit counters: Contains two independent 4-bit binary counters.
  • Separate clock and reset inputs: Each counter has its own clock and reset input.
  • Positive-edge triggered: Outputs change on the positive-going transition of the clock.
  • Low voltage operation: Operates from 2 V to 5.5 V.
  • Low power consumption: Minimizes energy usage.
  • Wide operating temperature range: Functions effectively across a broad temperature range.

Benefits

  • Versatile counting capabilities: Suitable for a wide range of counting and frequency division applications.
  • Simplified circuit design: Easy to integrate into existing digital logic circuits.
  • Energy efficiency: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Reliable operation: Wide operating temperature range ensures stable performance in various environments.
  • Flexible control: Separate clock and reset inputs provide independent control over each counter.
  • Cost-effective: Provides a cost-efficient solution for implementing binary counting functions.

Additional Details

The HD74LV393ATELL features asynchronous reset inputs, allowing for immediate clearing of the counter regardless of the clock signal. The maximum clock frequency typically ranges from 50 MHz to 100 MHz depending on the supply voltage. It is available in a variety of packages, including TSSOP (Thin Shrink Small Outline Package) and SOIC (Small Outline Integrated Circuit). This device is designed to be compatible with standard TTL and CMOS logic levels, ensuring easy integration with other digital components. The device's outputs can drive up to 10 LSTTL loads, making it suitable for interfacing with other digital devices.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess