EN
  • EN
  • DE

HD64F2132V05TFV

Part No HD64F2132V05TFV
Manufacturer Renesas Electronics America
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 723794-HD64F2132V05TFV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD64F2132V05TFV CAD Model

Description

The HD64F2132V05TFV is a microcontroller from Renesas Electronics America, belonging to the H8/300H family. These microcontrollers are known for their robust performance and integrated peripherals, making them suitable for a wide range of embedded applications. The HD64F2132V05TFV, in particular, offers a balance of processing power, memory, and I/O capabilities.

Applications

  • Industrial Control: Used in programmable logic controllers (PLCs), motor control, and process automation systems.
  • Consumer Electronics: Implemented in home appliances, such as washing machines, refrigerators, and air conditioners, for control and monitoring.
  • Automotive: Employed in automotive subsystems like dashboard controllers, lighting systems, and sensor interfaces.
  • Medical Devices: Incorporated in medical equipment for tasks like data acquisition, control, and communication.
  • Communication Systems: Used in modems, routers, and other communication devices for data processing and control.

Features

  • H8/300H CPU Core: Based on the high-performance H8/300H 16-bit CPU core, providing efficient instruction execution.
  • On-Chip Memory: Features integrated flash memory for program storage and RAM for data manipulation during operation.
  • Timers/Counters: Includes multiple timers and counters for precise timing control, event counting, and PWM generation.
  • Serial Communication Interfaces: Offers UART, SPI, and I2C interfaces for serial communication with external devices.
  • Analog-to-Digital Converter (ADC): Incorporates an ADC for converting analog signals from sensors into digital data.
  • Digital I/O Ports: Provides a variety of general-purpose input/output (GPIO) pins for interfacing with external hardware.
  • Interrupt Controller: Integrated interrupt controller for handling asynchronous events and real-time tasks.

Benefits

  • High Performance: Offers substantial processing power for demanding embedded applications.
  • Integrated Peripherals: Reduces external component count and simplifies system design with on-chip peripherals.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered and energy-efficient applications.
  • Easy Development: Supported by a comprehensive suite of development tools and documentation.
  • Reliable Operation: Ensures robust and reliable performance in various operating conditions.

Additional Details

The HD64F2132V05TFV typically operates at a clock frequency of up to 5 MHz, balancing performance and power consumption. It includes a specific amount of on-chip flash memory, commonly ranging from 32KB to 128KB, and RAM, typically from 2KB to 4KB. The operating voltage is commonly in the range of 3V to 5.5V. It also offers various power-saving modes to minimize power consumption in standby or idle states. The integrated ADC typically provides 8-bit or 10-bit resolution for analog signal conversion. It is a cost-effective solution for applications needing a moderate amount of processing power and a flexible set of peripherals for connecting to the external world.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess