EN
  • EN
  • DE

LTC2754CUKG-12

Part No LTC2754CUKG-12
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 52QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Digital to Analog Converter 4 52-QFN (7x8)
Manufacturer Analog Devices Inc.
Series SoftSpan™
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 52-WFQFN Exposed Pad
Case / Package 52-QFN (7x8)
Family Name LTC2754
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879389-LTC2754CUKG-12
Ultra Librarian 3D Model Ultra Librarian LTC2754CUKG-12 CAD Model

Description

Analog Devices Inc. LTC2754CUKG-12

The LTC2754CUKG-12 is a high-performance, 12-bit digital-to-analog converter (DAC) from Analog Devices Inc., engineered to meet the demanding requirements of precision signal conversion in critical applications. This product is part of the LTC2754 series, which is renowned for its exceptional accuracy, stability, and ease of use.

Designed with advanced technology, the LTC2754CUKG-12 offers a dual-channel output, enabling it to drive two separate analog signals from digital inputs. This feature is particularly useful in systems that require simultaneous control of multiple analog variables or in applications where space constraints demand compact, multi-functional components.

One of the standout specifications of the LTC2754CUKG-12 is its impressive linearity, which ensures that the output analog signal closely follows the digital input with minimal error. This linearity is critical in applications such as medical instrumentation, automated test equipment, and high-end industrial control systems, where precision is paramount.

The device operates with a 12-bit resolution, providing fine granularity in the analog output. This level of resolution is suitable for applications where a high degree of control and specificity is required. The LTC2754CUKG-12 also offers a fast settling time, which is essential for applications that demand quick response times and high throughput.

Furthermore, the LTC2754CUKG-12 features a user-friendly interface that supports various industry-standard serial communication protocols. This flexibility makes it easy to integrate the DAC into a wide range of systems without the need for complex or custom interfacing solutions.

Encased in a compact QFN package, the LTC2754CUKG-12 is designed for space-efficient board layouts, allowing designers to maximize functionality in a minimal footprint. The robust construction of the device ensures reliable performance even in harsh operating conditions, making it a versatile choice for both commercial and industrial applications.

In summary, the LTC2754CUKG-12 from Analog Devices Inc. is an exceptional DAC solution that combines precision, speed, and versatility to cater to the needs of sophisticated electronic systems. Its high resolution, dual-channel output, and easy integration make it an ideal choice for designers looking to enhance the performance of their signal conversion processes.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
Lowest to $7.1344
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess