EN
  • EN
  • DE

TM4218

Part No TM4218
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 372180-TM4218
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TM4218 CAD Model

Description

The TM4218 is a high-performance operational amplifier (Op Amp) from Toshiba Semiconductor and Storage. It is designed for a wide range of analog applications, offering precision, low noise, and high gain. This amplifier is suitable for use in instrumentation, signal conditioning, and audio amplification circuits, among others. Its robust design and high slew rate make it a reliable choice for demanding applications.

Applications:

  • Precision instrumentation amplifiers
  • Active filters
  • Signal conditioning circuits
  • Audio preamplifiers
  • Data acquisition systems

Features:

  • High open-loop gain
  • Low input bias current
  • Low offset voltage
  • Wide bandwidth
  • High slew rate
  • Short-circuit protection
  • Internal compensation

Benefits:

  • Precision Amplification: The TM4218 provides accurate and reliable amplification, ensuring signal integrity.
  • Low Noise Performance: Minimizes unwanted noise, enhancing the signal-to-noise ratio in sensitive applications.
  • Versatile Use: Suitable for a broad spectrum of applications, simplifying design and reducing component count.
  • Robust Design: Provides reliability and stability, even under varying operating conditions.
  • Simplified Implementation: Internal compensation ensures stability, reducing the need for external components.

Additional Details:

The TM4218 typically operates on dual power supplies, commonly ±15V, though specific voltage ranges may vary. It is often available in DIP or SOIC packages, allowing for easy integration into existing and new designs. The device's thermal characteristics are carefully designed to ensure stable operation over a broad temperature range. Consult the datasheet for specific electrical characteristics, pinout diagrams, and application notes. This op-amp provides excellent performance for demanding precision measurement and control applications where signal integrity and low noise are critical.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess