The HD74LVC125ATELL is a quad buffer/line driver with 3-state outputs. The device features low voltage operation and high-speed performance. Each buffer has an output enable (OE) input. When OE is LOW, the output is enabled, and when OE is HIGH, the output is in the high-impedance state. This allows multiple devices to share a common bus.
Applications:
- Bus interface
- Line driving
- Memory address drivers
- Clock drivers
- Data transmission
Features:
- Quad buffer/line driver
- 3-state outputs
- Low voltage operation
- High-speed performance
- Output enable control
Benefits:
- Enables isolation and buffering of signals.
- Allows multiple devices to share a common bus.
- Suitable for low-power applications.
- Provides fast signal propagation.
- Easy to control output state.
Technical Specifications:
The HD74LVC125ATELL operates from a 1.65V to 3.6V supply. Its operating temperature range is -40°C to +85°C. It is provided in a 14-pin package.
Specific parameters include:
- Supply Voltage: 1.65V to 3.6V
- Propagation Delay: Typically 4 ns
- Output Current: Typically 24 mA