EN
  • EN
  • DE

LMS8117ADTX-3.3/NOPB

Part No LMS8117ADTX-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1A TO252-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1.25V @ 1A
Output Current 1A
Operating Supply Current 5mA to 10mA
PSRR 60 to 75 dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 1.2V @ 1A
Mounting SMD (SMT)
Case / Package TO-252-3
Win Source Part Number 109515-LMS8117ADTX-3.3/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMS8117ADTX-3.3/NOPB CAD Model

Description

The LMS8117ADTX-3.3/NOPB is a high-performance, low-dropout (LDO) regulator from Texas Instruments, a leading manufacturer of semiconductors and integrated circuits. This product is designed to provide a stable and reliable source of power, ideal for a variety of applications, especially in situations where power efficiency and reliability are paramount.

The LMS8117ADTX-3.3/NOPB is capable of delivering an output current of up to 1A. It boasts a fixed output voltage of 3.3V, which is maintained with high accuracy. This device is characterized by a low dropout voltage, which means it can continue to provide a stable output even when the input voltage is very close to the output voltage. This feature makes it particularly useful in battery-powered devices, where the input voltage can often drop close to the output voltage.

One of the key features of the LMS8117ADTX-3.3/NOPB is its thermal and short-circuit protection. These safety features ensure that the device can withstand extreme conditions without compromising its performance or the safety of the overall system. The thermal protection feature prevents the device from overheating, while the short-circuit protection guards against damage from unexpected power surges.

The LMS8117ADTX-3.3/NOPB is designed to be used in a wide range of applications, including but not limited to, portable devices, home appliances, and industrial equipment. It is particularly suitable for devices that require a stable power supply with low power consumption.

This LDO regulator comes in a TO-252 package, which is known for its small size and excellent power dissipation characteristics. The small footprint of the package allows for easy integration into compact systems, while its superior power dissipation capabilities ensure that the device can operate effectively even in high-power applications.

In terms of environmental sustainability, the LMS8117ADTX-3.3/NOPB is compliant with the RoHS (Restriction of Hazardous Substances) directive, meaning it is free from certain harmful substances such as lead, mercury, and cadmium. This makes it a more environmentally friendly choice for your power regulation needs.

In conclusion, the LMS8117ADTX-3.3/NOPB from Texas Instruments is a high-quality, reliable, and efficient solution for power regulation. Its robust design, combined with its advanced features and capabilities, make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8399 $55.1970
70+ $1.5097 $105.6790
105+ $1.4625 $153.5625
145+ $1.4153 $205.2185
185+ $1.3682 $253.1170
245+ $1.2266 $300.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,218 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess