EN
  • EN
  • DE

HD74LVCZ16244ATEL

Part No HD74LVCZ16244ATEL
Manufacturer Renesas Electronics America
Description 16-bit Buffers / Line Drivers with 3-state Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1179675-HD74LVCZ16244ATEL
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD74LVCZ16244ATEL CAD Model

Description

The HD74LVCZ16244ATEL is a 16-bit buffer/line driver with 3-state outputs from Renesas Electronics. This device is designed for high-speed, low-power operation in various digital applications. It's part of the LVCZ family, which offers improved noise immunity and reduced ground bounce compared to standard LVC devices.

Applications

  • Memory Interfacing: Used as a buffer between memory and a microprocessor or microcontroller.
  • Bus Driving: Driving high-capacitance buses in computer systems and peripherals.
  • Data Transmission: Used in data transmission lines to boost signal strength.
  • Clock Distribution: Distributing clock signals across a circuit board.
  • Level Shifting: Interfacing between different voltage levels in a digital system.

Features

  • 16-Bit Buffer/Line Driver: Provides buffering and signal driving capabilities for 16 individual lines.
  • 3-State Outputs: Allows the output to be in a high, low, or high-impedance state.
  • Low Voltage Operation: Typically operates at 3.3V, reducing power consumption.
  • High-Speed Operation: Offers fast propagation delays for high-frequency applications.
  • Low Ground Bounce: Reduces noise generated by switching outputs.
  • High Noise Immunity: Provides enhanced immunity to noise in noisy environments.
  • TTL Compatible Inputs: Inputs are compatible with TTL voltage levels.

Benefits

  • Improved Signal Integrity: Provides strong signal driving capability, reducing signal degradation.
  • Reduced Power Consumption: Low-voltage operation and CMOS technology minimize power usage.
  • Simplified System Design: Allows for easier interfacing between different parts of a digital system.
  • Enhanced System Reliability: Reduces noise and ground bounce, improving system stability.
  • Increased System Performance: High-speed operation allows for faster data transfer.

Additional Details

The HD74LVCZ16244ATEL is characterized for operation from -40°C to +85°C. It typically comes in a TSSOP (Thin Shrink Small Outline Package) or similar surface-mount package. The device has separate output enable (OE) inputs for each group of eight bits, allowing for flexibility in controlling the outputs. It is commonly used in applications requiring high-speed data transfer and low power consumption. The LVCZ family is designed to minimize ground bounce, which is a significant concern in high-speed digital systems. It provides a robust and reliable solution for buffering and driving signals in various applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7593 $57.9453
52+ $2.2638 $117.7176
79+ $2.1933 $173.2707
109+ $2.1229 $231.3961
141+ $2.0513 $289.2333
189+ $1.8399 $347.7411
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess