EN
  • EN
  • DE

HI9P5051-9Z

Part No HI9P5051-9Z
Manufacturer Renesas Electronics America
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS Analog Switches | IC SWITCH DUAL SPDT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Bulk
Switch Circuit SPDT
On-State Resistance (Maximum) 45Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 500ns, 500ns
Channel Capacitance (CS(off), CD(off)) 11pF, 11pF
Current - Leakage (IS(off)) (Maximum) 2nA
Crosstalk -88dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number HI-5051
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Win Source Part Number 1180592-HI9P5051-9Z
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HI9P5051-9Z CAD Model

Description

The Renesas Electronics America Inc. HI9P5051-9Z is an SPDT switch circuit electronic component from Renesas Electronics America Inc..

  • Package: 16-SOIC
  • Channel-to-Channel Matching: 1 ohm
  • Channel Capacitance (CS(off), CD(off)): 11pF, 11pF
  • On-State Resistance: 45 ohms
  • Switch Time (Ton, Toff) (Maximum): 500ns, 500ns
  • Ideal for use in various applications, including automotive, industrial, and consumer electronics
  • Medium popularity and a limited supply and demand status

You May Also Be Interested in

Union Semiconductor
IC SWITCH SPDT X 2 3.5OHM 10QFN
Lowest to $0.2092
Analog Devices Inc.
IC SWITCH DUAL SPDT 16LFCSP / 2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Lowest to $5.5229
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $3.2409
Analog Devices Inc.
IC MULTIPLEXER DUAL 4X1 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $14.4421
Analog Devices Inc.
IC MUX 8:1 3.5KOHM 16SOIC
Lowest to $29.4052
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Union Semiconductor
IC SWITCH SPDT X 2 3OHM 10CSP
Lowest to $0.3269
ON Semiconductor
ANALOG SWITCH / Circuit IC Switch
Lowest to $0.3494

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess