EN
  • EN
  • DE

HM62W1400HCTT12

Part No HM62W1400HCTT12
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976056-HM62W1400HCTT12
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM62W1400HCTT12 CAD Model

Description

The HM62W1400HCTT12 is a high-speed, low-power 4M Static RAM (SRAM) manufactured by Renesas Electronics America. It is designed for applications requiring fast access times and minimal power consumption, making it suitable for portable devices, embedded systems, and cache memory.

Applications

  • Cache memory in embedded systems
  • Portable electronic devices (e.g., PDAs, mobile phones)
  • Industrial control systems
  • Networking equipment
  • Data loggers

Features

  • High-speed access time (typically 12 ns)
  • Low power consumption (both active and standby)
  • 4Mbit (256K x 16) memory organization
  • Wide voltage range (typically 2.7V to 3.6V)
  • TTL-compatible inputs and outputs
  • Available in various packages (e.g., TSOP, TQFP)

Benefits

  • Fast data retrieval, improving system performance
  • Extended battery life in portable applications due to low power consumption
  • Easy integration with various microprocessors and microcontrollers
  • High reliability and data retention
  • Compact form factor for space-constrained designs

Additional Details

The HM62W1400HCTT12 SRAM utilizes advanced CMOS technology to achieve a balance between speed and power efficiency. It supports a wide operating voltage range, providing flexibility in system design. The device also features low data retention voltage, ensuring data integrity even during power-down mode. Various package options are available to meet different board layout requirements.

Typical Specifications (Note: Refer to the datasheet for precise values):

  • Access Time: 12 ns
  • Operating Voltage: 2.7V to 3.6V
  • Standby Current: Typically 10 uA
  • Operating Current: Typically 50 mA
  • Data Retention Voltage: Typically 1.5V

For detailed specifications, timing diagrams, and package information, consult the official Renesas HM62W1400HCTT12 datasheet.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Panasonic
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess