The HZU24B3TRF-EQ is a Zener diode manufactured by Renesas Electronics America. This diode is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. It offers stable performance and is suitable for applications requiring precise voltage clamping.
Applications
- Voltage regulation in power supplies
- Transient voltage suppression in sensitive circuits
- Overvoltage protection in electronic devices
- Clipping and clamping circuits
- Reference voltage generation
Features
- Zener voltage of 24V
- Low reverse leakage current
- High surge current capability
- Surface mount package
- Excellent clamping capability
- RoHS compliant
Benefits
- Provides stable voltage regulation
- Protects circuits from overvoltage transients
- Reduces the risk of damage to sensitive components
- Easy to mount on printed circuit boards
- Offers reliable performance in a wide range of operating conditions
Additional Details
The HZU24B3TRF-EQ has a power dissipation rating that is carefully defined to ensure reliability. The device's compact size allows for high-density board designs. It is designed with tightly controlled Zener voltage characteristics, which ensure accurate voltage regulation. The surface mount package simplifies automated assembly processes. Its fast response time to voltage surges makes it a valuable component for protection against electrostatic discharge (ESD) and other transient events. The operating temperature range is typically from -55°C to +150°C, making it suitable for industrial and automotive applications. The device is constructed using materials that meet stringent environmental standards.