EN
  • EN
  • DE
  • IT

ICS843022AGI-48LFT

Part No ICS843022AGI-48LFT
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC Clk Synthesizer Lvpecl 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Input Crystal
Max Frequency 125 MHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 1
Packaging Tape & Reel (TR)
PLL Yes
RoHS Compliant
Win Source Part Number 1064169-ICS843022AGI-48LFT
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICS843022AGI-48LFT CAD Model

Description

The ICS843022AGI-48LFT is a high-performance, low skew, 2:2 Differential-to-LVPECL/LVDS Clock Generator from Renesas (formerly IDT). It is designed for high-frequency clock distribution applications where minimizing skew and maintaining signal integrity are critical.

Applications:

  • High-Speed Data Communications: Used in SerDes (Serializer/Deserializer) applications.
  • Networking Equipment: Routers, switches, and servers.
  • Test and Measurement: Signal generators, oscilloscopes, and frequency counters.
  • Backplane Clock Distribution: Providing clock signals across backplanes in communication systems.
  • High-Performance Computing: Workstations and high-end servers.

Features:

  • Low Skew: Minimizes skew between output clock signals, ensuring timing accuracy.
  • Differential Outputs: LVPECL (Low Voltage Positive Emitter Coupled Logic) and LVDS (Low Voltage Differential Signaling) outputs for high-speed signal transmission.
  • Wide Frequency Range: Supports a broad range of output frequencies.
  • Output Enable Control: Allows enabling and disabling of the clock outputs.
  • Internal Termination: Integrated termination resistors for simplified board layout.
  • 3.3V Power Supply: Operates on a standard 3.3V power supply.
  • Lead-Free Packaging: Available in environmentally friendly, lead-free packages.

Benefits:

  • Improved Timing Accuracy: Low skew outputs enhance the timing accuracy of high-speed systems.
  • High-Speed Signal Integrity: Differential outputs provide excellent signal integrity in noisy environments.
  • Simplified Board Layout: Integrated termination resistors reduce the need for external components.
  • Flexibility: Supports a wide range of frequencies and output formats.
  • Reliability: Designed for stable and reliable operation in demanding environments.

Additional Details:

The ICS843022AGI-48LFT uses differential signaling (LVPECL or LVDS) to minimize noise and signal degradation in high-speed clock distribution networks. The device provides two pairs of differential outputs, allowing for the distribution of clock signals to multiple destinations. The integrated termination resistors simplify the board layout process and reduce the need for external components. The output enable control allows for the dynamic enabling and disabling of the clock outputs, which can be useful in power management applications. The device is typically packaged in a TSSOP (Thin Shrink Small Outline Package), which provides a compact footprint for space-constrained applications.

You May Also Be Interested in

ON Semiconductor
IC CLOCK GEN 2-4-8 ECL 5V 16SOIC
Lowest to $5.2156
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN / IC
Need more? Email Us
ON Semiconductor
IC CLOCK GENERATOR 20SOIC
Lowest to $9.6352
ON Semiconductor
IC CLOCK DIVIDER 16QFN
Lowest to $55.3118
Diodes Incorporated
IC ZD BUFFER 16TSSOP
Lowest to $1.9559
Diodes Incorporated
CLOCK VCXO SO-8 / IC
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK MULTIPLIER ATTENUATOR / IC
Lowest to $105.1051
Skyworks Solutions Inc.
IC BUFFER 220MHZ 4CH 3.3V 8SOIC
Lowest to $45.4830
ON Semiconductor
IC PLL CLOCK GENERATOR 32LQFP
Lowest to $16.8879

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6557 $65.8026
44+ $2.9998 $131.9912
67+ $2.9067 $194.7489
92+ $2.8123 $258.7316
119+ $2.7191 $323.5729
160+ $2.4371 $389.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 938 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess