EN
  • EN
  • DE

ICS85310AYI21LN

Part No ICS85310AYI21LN
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC Clk Buffer 1: 5 700MHZ 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LQFP
Input LVDS
Max Frequency 700 MHz
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 2
RoHS Compliant
Win Source Part Number 1189008-ICS85310AYI21LN
Categories Clock/Timing - Clock Buffers,Drivers
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS85310AYI21LN CAD Model

Description

The ICS85310AYI21LN is a high-performance clock buffer/fanout buffer from Renesas Electronics America, designed to distribute clock signals with minimal signal degradation. This device is a crucial component in systems requiring multiple synchronized clock outputs, ensuring reliable and consistent timing across different sections of a circuit board or system.

Applications

  • Networking equipment (routers, switches)
  • Data centers and servers
  • Telecommunications infrastructure
  • High-performance computing (HPC)
  • Test and measurement equipment

Features

  • High-frequency operation (up to 350 MHz)
  • Low additive jitter (typically less than 0.7 ps RMS)
  • 1-to-10 fanout buffer
  • LVCMOS/LVTTL compatible inputs and outputs
  • 3.3V power supply operation
  • Operating temperature range: -40°C to +85°C
  • Available in a 32-Lead LQFP package

Benefits

  • Provides clean and stable clock signals for critical applications
  • Minimizes timing errors and improves overall system performance
  • Enables efficient clock distribution with multiple buffered outputs
  • Simplifies board layout and reduces signal integrity issues
  • Reduces BOM costs by consolidating clock buffering functions

Additional Details

The ICS85310AYI21LN operates on a 3.3V power supply and is designed to interface with LVCMOS/LVTTL logic levels. The low additive jitter ensures that the output clocks maintain the integrity of the input clock signal, which is essential for high-speed data transmission and processing applications. The device's fanout capability allows a single clock source to drive multiple loads without significant signal degradation. The specified operating temperature range makes it suitable for use in industrial and harsh environments. Proper termination techniques are recommended to minimize signal reflections and ensure optimal signal integrity. The device's LQFP package facilitates easy integration into a variety of PCB designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
IDT, Integrated Device Technology Inc
Lowest to $1.6078
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $10.2379
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
Lowest to $2.6900

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess