EN
  • EN
  • DE

IDT49FCT3805QGI

Part No IDT49FCT3805QGI
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC Clock Buffer 1: 5 20QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QSOP
Height 1.47 mm
Input LVTTL
Length 8.7 mm
Logic Function Clock
Max Frequency 100 MHz
Max Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Circuits 2
Number of Pins 20
RoHS Compliant
Width 3.8 mm
Win Source Part Number 1226196-IDT49FCT3805QGI
Categories Clock/Timing - Clock Buffers,Drivers
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT49FCT3805QGI CAD Model

Description

The IDT49FCT3805QGI is a high-performance clock buffer/driver from Renesas Electronics, designed for distributing high-speed clock signals in various digital systems. This device is part of Renesas's broad portfolio of clock management solutions, offering reliable and precise clock distribution.

Applications

  • High-performance computing systems
  • Networking equipment (routers, switches)
  • Telecommunications infrastructure
  • Data centers
  • Servers and workstations
  • Clock distribution in complex digital circuits

Features

  • Low skew: Ensures minimal timing differences between output clocks.
  • High drive capability: Provides strong output signals to drive multiple loads.
  • Wide operating voltage range: Offers flexibility in system design.
  • Low propagation delay: Minimizes the delay from input to output, improving system performance.
  • Output enable control: Allows for disabling the outputs for testing or power management.
  • Input clock frequency up to 200 MHz
  • 3.3V power supply operation
  • Available in a QFN package

Benefits

  • Improved system performance: Low skew and propagation delay contribute to faster clock speeds and reduced timing uncertainties.
  • Increased system reliability: Robust design and high drive capability ensure stable clock distribution.
  • Simplified system design: Wide operating voltage range and output enable control provide flexibility in system integration.
  • Reduced board space: Compact QFN package saves valuable board space.
  • Lower power consumption: Optimized design minimizes power dissipation.

Additional Details

The IDT49FCT3805QGI is specifically engineered to meet the demanding requirements of high-speed digital systems. Its low skew characteristics are crucial for maintaining signal integrity in synchronous designs. The high drive capability ensures that the clock signals are strong enough to reliably drive multiple loads without significant signal degradation. The device operates at 3.3V and supports input clock frequencies up to 200 MHz. The QFN (Quad Flat No-leads) package offers a small footprint and excellent thermal performance, making it suitable for space-constrained applications. The output enable control allows designers to disable the outputs, which can be useful for system testing or power management during idle states. This clock buffer/driver is commonly used in applications where precise and reliable clock distribution is essential for optimal system performance.

You May Also Be Interested in

ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $1.1885

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7842 $62.4470
80+ $1.4640 $117.1200
125+ $1.4183 $177.2875
170+ $1.3725 $233.3250
220+ $1.3268 $291.8960
295+ $1.1896 $350.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,262 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess