EN
  • EN
  • DE

IDT7025L20JI

Part No IDT7025L20JI
Manufacturer Renesas Electronics America
Catalog Memory
Description IC SRAM 128KBIT 20NS 84PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LCC
Interface Parallel
Max Operating Temperature 85 °C
Memory Type RAM, SRAM
Min Operating Temperature -40 °C
RoHS Non-Compliant
Win Source Part Number 1229544-IDT7025L20JI
Categories Memory
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7025L20JI CAD Model

Description

The IDT7025L20JI is a high-speed 16K x 16 Dual-Port Static RAM (SRAM) manufactured by Renesas Electronics America (formerly IDT). This device is designed for applications requiring asynchronous and simultaneous access to a common memory from two independent ports. The IDT7025L20JI is commonly used in multiprocessing and data communication systems. Its fast access times and dual-port architecture make it ideal for applications where data needs to be shared efficiently between two processors or systems.

Applications

  • Multiprocessor systems requiring shared memory
  • Data communication equipment, such as network switches and routers
  • Image processing systems
  • Digital signal processing (DSP) applications
  • Data buffering in high-speed systems

Features

  • High-speed access time: 20ns
  • Dual-port operation: allows simultaneous access from two independent ports
  • Fully asynchronous operation
  • On-chip arbitration logic to prevent memory contention
  • Separate control signals for each port
  • Interrupt flags for port-to-port communication
  • Available in a Plastic J-Leaded Chip Carrier (PLCC) package (JI)
  • Low power consumption

Benefits

  • Improved system performance due to fast access times and dual-port architecture
  • Simplified system design due to fully asynchronous operation and on-chip arbitration
  • Efficient data sharing between two processors or systems
  • Reduced bus contention and improved data integrity
  • Reduced power consumption

Technical Specifications

The IDT7025L20JI features a dual-port architecture, allowing two independent processors or systems to access the memory simultaneously. The device has on-chip arbitration logic to prevent memory contention, ensuring data integrity. The SRAM offers a fast access time of 20ns, enabling high-speed data transfer. Each port has its own set of control signals, including chip enable (CE), output enable (OE), and write enable (WE), providing independent control over memory access. Interrupt flags can be used for port-to-port communication, allowing one port to signal the other when data is available or when a specific event occurs. The device is packaged in a Plastic J-Leaded Chip Carrier (PLCC) package, suitable for surface-mount assembly. It is designed for low power consumption, making it suitable for a variety of applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Maxim Integrated
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess