EN
  • EN
  • DE

IDT70V3389S5BFI

Part No IDT70V3389S5BFI
Manufacturer Renesas Electronics America
Catalog RAM
Description IC SRAM 1.125MBIT 5NS 208CABGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Interface Parallel
Maximum Operating Temperature 85 °C
Memory Type RAM, SRAM
Min Operating Temperature -40 °C
Number of Pins 208
RoHS Non-Compliant
Win Source Part Number 1026243-IDT70V3389S5BFI
Categories RAM
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT70V3389S5BFI CAD Model

Description

The IDT70V3389S5BFI, now under Renesas Electronics America, is a high-speed, synchronous Static RAM (SRAM) device organized as 128K x 36 bits. This SRAM is designed for applications requiring fast access times, low power consumption, and high data throughput, such as networking, telecommunications, and high-performance computing systems.

Applications

  • Networking Equipment (Routers, Switches)
  • Telecommunications Systems
  • High-Performance Computing
  • Cache Memory
  • Digital Signal Processing (DSP)

Features

  • Fast Access Time: Provides quick data access for demanding applications.
  • Synchronous Operation: Operates in synchronization with the system clock for predictable timing.
  • 128K x 36-Bit Organization: Offers a large memory capacity with a wide data path.
  • Low Power Consumption: Reduces power usage in battery-powered or energy-sensitive applications.
  • Byte Write Enable: Allows for writing individual bytes within a 36-bit word.

Benefits

  • Improved System Performance: Enables faster data processing and throughput.
  • Reduced Power Consumption: Extends battery life or reduces overall system power requirements.
  • Increased Memory Capacity: Provides ample storage for large datasets.
  • Simplified Memory Management: Offers flexible byte-write capability.
  • Reliable Operation: Ensures stable and dependable performance in demanding environments.

Additional Details

The IDT70V3389S5BFI SRAM is designed for high-speed memory applications, with a typical access time of around 5ns. The synchronous nature of the device ensures that data transfers occur in a predictable and controlled manner, minimizing timing uncertainties. The device's byte write enable feature allows for selectively updating individual bytes within a 36-bit word, which can be useful in applications where only a portion of the data needs to be modified. Detailed specifications for the IDT70V3389S5BFI, including voltage requirements, timing parameters, and operating temperature range, can be found in the official Renesas datasheet. The SRAM is packaged in a BGA package.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 100 MHz 7.5 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 128Mx8 1.5V 60-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
Contact for details
Need more? Email Us
Micron Technology Inc.
Check the price with AE today
Lowest to $48.2626
Micron Technology Inc.
DRAM Chip Mobile LPDDR SDRAM 1Gbit 64Mx16 1.8V Automotive 60-Pin VFBGA
Need more? Email Us
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600
Micron Technology Inc.
DRAM Chip RLDRAM 288M-Bit 8Mx36 1.8V 144-Pin U-BGA Tray
Need more? Email Us
Micron Technology Inc.
Contact for details
Lowest to $14.6893
Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $72.7612

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess