EN
  • EN
  • DE
  • IT

IDT7203L15JI

Part No IDT7203L15JI
Manufacturer Renesas Electronics America
Catalog Logic - FIFOs Memory
Description IC Mem Fifo 2048X9 15NS 32-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 15 ns
Case / Package LCC
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
RoHS Compliant
Win Source Part Number 1230038-IDT7203L15JI
Categories Logic - FIFOs Memory
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7203L15JI CAD Model

Description

The IDT7203L15JI is a high-speed CMOS FIFO (First-In, First-Out) memory device manufactured by Renesas Electronics America (formerly IDT). This FIFO is designed for applications requiring asynchronous data buffering between systems operating at different clock speeds or data rates.

Applications:

  • Data Communications: Used as a buffer in network interfaces, routers, and switches.
  • Digital Signal Processing (DSP): Implemented in DSP systems for data buffering and rate matching.
  • Image Processing: Employed in image and video processing systems for frame buffering.
  • Industrial Control Systems: Used for data buffering in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Test and Measurement Equipment: Integrated into data acquisition systems for temporary data storage.

Features:

  • Asynchronous Operation: Allows independent read and write clock frequencies.
  • High-Speed Performance: Supports fast data transfer rates.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Expandable Architecture: Allows for cascading multiple devices to increase memory depth or width.
  • Flag Signals: Provides flags for empty, full, and half-full conditions.

Benefits:

  • Data Rate Matching: Bridges the gap between systems operating at different speeds.
  • Improved System Performance: Enhances overall system throughput by buffering data.
  • Reduced System Latency: Minimizes delays by providing immediate data availability.
  • Increased Design Flexibility: Offers a wide range of configuration options to meet specific application requirements.
  • Enhanced Reliability: Ensures data integrity with robust error detection and correction mechanisms.

Additional Details:

The IDT7203L15JI is typically available in a Plastic Leaded Chip Carrier (PLCC) package. Key specifications include memory depth, data width, maximum clock frequency, and operating temperature range. The asynchronous nature of the device allows for independent read and write operations, making it ideal for applications where data arrives at irregular intervals. The flag signals provide real-time status information, enabling efficient data management and preventing data overruns or underruns. This FIFO memory is a critical component in many high-performance digital systems, providing a reliable and efficient solution for data buffering and rate adaptation.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 2048 x 9, 4096 x 9, 8192 x 9 and 16384 x 9
Lowest to $139.2418
IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 2048 x 9, 4096 x 9, 8192 x 9 and 16384 x 9
Need more? Email Us
IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 32,768 x 9
Need more? Email Us
Renesas Electronics America
IC FIFO SS 32768X36 7-5N 128TQFP
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNCH 4KX9 35NS 28DIP
Need more? Email Us
Renesas Electronics America
IC FIFO PAR 64X4 45NS 16-DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
2.5V 18M-BIT HIGH-SPEED TeraSync FIFO 36-BIT CONFIGURATIONS 524,288 x 36
Need more? Email Us
IDT, Integrated Device Technology Inc
2.5 VOLT HIGH-SPEED TeraSync FIFO 18-BIT/9-BIT CONFIGURATIONS
Need more? Email Us
IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 2048 x 9, 4096 x 9, 8192 x 9 and 16384 x 9
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess