EN
  • EN
  • DE

IDT7217L16J

Part No IDT7217L16J
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064527-IDT7217L16J
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7217L16J CAD Model

Description

The IDT7217L16J is a SyncBiFIFO™ (Synchronous Bidirectional FIFO) manufactured by Renesas Electronics (formerly IDT). This device is designed for high-speed, bidirectional data transfer between systems or modules that operate synchronously.

Applications:

  • High-Speed Data Acquisition: Employed in applications where rapid data capture and transfer are essential.
  • Image and Video Processing: Used for real-time processing and transfer of image and video data.
  • Networking: Implemented in network switches, routers, and other network devices for packet buffering and flow control.
  • Digital Signal Processing (DSP): Integrated into DSP systems for high-speed data buffering and transfer between processing elements.
  • High-Performance Computing: Utilized in high-performance computing systems for inter-processor communication.

Features:

  • Synchronous Operation: Operates with a single clock for both read and write operations, ensuring precise timing.
  • Bidirectional Data Flow: Supports simultaneous read and write operations in both directions.
  • High-Speed Performance: Designed for high-speed data transfer with a typical access time of 16ns (indicated by '16' in the part number).
  • Low Power Consumption: Optimized for low power consumption, making it suitable for power-sensitive applications.
  • Status Flags: Provides flags like Empty, Full, Half-Full, and Almost-Empty/Full for FIFO status monitoring.

Benefits:

  • Simplified System Design: Reduces complexity with synchronous operation.
  • Increased Data Throughput: Enables high-speed, bidirectional data transfer, maximizing data throughput.
  • Improved System Performance: Enhances overall system performance by minimizing data transfer latency.
  • Real-Time Data Processing: Facilitates real-time data processing with high-speed data buffering.
  • Enhanced Data Integrity: Helps maintain data integrity with synchronous data transfer.

Additional Details:

The IDT7217L16J typically features a memory depth of 2048 x 9 bits or similar. It comes in a PLCC (Plastic Leaded Chip Carrier) package (denoted by 'J'). Supply voltage is normally 5V. Refer to the manufacturer's datasheet for detailed specifications on timing parameters, electrical characteristics, and package dimensions.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Essentra Components
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess