EN
  • EN
  • DE

IDT72V265L15PF

Part No IDT72V265L15PF
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002342-IDT72V265L15PF
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT72V265L15PF CAD Model

Description

The IDT72V265L15PF is a high-speed CMOS Asynchronous FIFO (First-In, First-Out) memory device manufactured by Renesas Electronics (formerly IDT). It is designed for applications requiring buffering and asynchronous data transfer between systems operating at different clock speeds. This FIFO has a capacity of 64K x 18 bits, making it suitable for handling a variety of data types and sizes, particularly in wider data bus architectures. The 'L15' indicates a speed grade of 15ns access time.

Applications

  • Data communication systems: Used in network interfaces, communication channels, and data switches for buffering data between devices operating at different rates.
  • Digital signal processing (DSP): Employed in DSP applications for data rate matching, buffering intermediate results, and handling wide data words.
  • Multimedia systems: Integrated into audio and video processing equipment for synchronizing data streams and buffering audio/video data with larger data widths.
  • Industrial automation: Utilized in industrial control systems to buffer data between sensors, actuators, and controllers, particularly when dealing with parallel data interfaces.
  • High-speed data acquisition: Found in data acquisition equipment for buffering data from multiple sources, particularly when dealing with high data rates and wide data buses.

Features

  • High-speed operation: Offers a very fast access time of 15ns, enabling rapid data transfer and processing.
  • Asynchronous operation: Facilitates data transfer between systems with different clock frequencies, simplifying system design and eliminating synchronization issues.
  • 64K x 18 organization: Provides a storage capacity of 64K words, each 18 bits wide, allowing for flexible handling of wide data words and complex data structures.
  • CMOS technology: Utilizes CMOS technology for low power consumption and high noise immunity, enhancing reliability.
  • Input and output flags: Includes flags like Empty, Full, and Half-Full to indicate the status of the FIFO, simplifying data management and control.
  • Three-state outputs: Features three-state outputs, enabling multiple devices to share the same data bus.

Benefits

  • Improved system performance: The high-speed access time improves overall system throughput by reducing data transfer bottlenecks.
  • Simplified system design: Asynchronous operation simplifies timing and control logic, reducing complexity and development time.
  • Versatile applications: Suitable for a wide range of applications due to its speed, capacity, and asynchronous capability, especially those requiring wide data bus support.
  • Reduced power consumption: CMOS technology ensures low power consumption, making it suitable for power-sensitive applications.
  • Enhanced data integrity: Provides reliable data buffering and transfer, ensuring data integrity in critical applications.

Additional Details

The IDT72V265L15PF is typically packaged in a PQFP (Plastic Quad Flat Pack). The operating temperature range is generally between 0°C to 70°C. Refer to the Renesas Electronics datasheet for detailed electrical characteristics, timing diagrams, and application guidelines.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Panasonic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess