EN
  • EN
  • DE

IDT74FCT163374CPF

Part No IDT74FCT163374CPF
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064602-IDT74FCT163374CPF
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74FCT163374CPF CAD Model

Description

The IDT74FCT163374CPF is a 16-bit edge-triggered D-type flip-flop with 3-state outputs manufactured by Renesas Electronics America. This device is designed for high-speed, low-power applications requiring data storage and retrieval. The 3-state outputs facilitate bus interfacing.

Applications

  • Register file in microprocessors
  • Data storage in memory systems
  • Address latch in memory controllers
  • Data bus interface in digital systems
  • Control signal buffering

Features

  • High-speed operation: Reduces propagation delay for faster data transfer.
  • 16-bit wide flip-flop: Handles a large number of data lines simultaneously.
  • Edge-triggered D-type: Provides reliable data capture.
  • 3-state outputs: Allows multiple devices to share the same bus.
  • Low ground bounce: Minimizes noise and signal distortion.
  • TTL compatible inputs: Compatible with a wide range of logic levels.

Benefits

  • Improved system performance: The high-speed operation allows for faster data transfer and reduced latency.
  • Increased system reliability: The low ground bounce minimizes noise and signal distortion.
  • Simplified system design: The 3-state outputs simplify bus arbitration and reduce component count.
  • Versatile application: Suitable for a wide range of data storage and bus interfacing applications.
  • Reliable data capture: Edge-triggered operation ensures accurate data storage.

Additional Details

The IDT74FCT163374CPF operates on a 5V power supply. The device features a clock input that triggers the data capture. The output enable input controls the 3-state outputs, allowing the device to be disabled and removed from the bus. The TTL compatible inputs ensure compatibility with a wide range of logic levels. Refer to the datasheet for detailed specifications, timing diagrams, and application notes. This flip-flop is suited for applications where fast and reliable data storage is required.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hewlett Packard
Need more? Email Us
TT Electronics
Lowest to $6.0469
Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess