EN
  • EN
  • DE

IDT74FCT534P

Part No IDT74FCT534P
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064629-IDT74FCT534P
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74FCT534P CAD Model

Description

The IDT74FCT534P is an octal D-type flip-flop with 3-state outputs, designed for high-speed data storage and retrieval applications. Manufactured by Renesas Electronics America, this device is part of the FCT (Fast CMOS Technology) family, ensuring both high performance and low power consumption. It is widely used in digital systems requiring reliable data buffering and latching.

Applications

  • Data buffering
  • Address latching
  • Memory interfacing
  • Microprocessor systems
  • Digital signal processing (DSP) applications

Features

  • Octal D-type flip-flop: Provides eight independent flip-flops for parallel data storage.
  • 3-state outputs: Allows for bus isolation, preventing loading issues on the data bus.
  • Fast CMOS Technology (FCT): Delivers high-speed performance with minimal power consumption.
  • TTL-compatible inputs: Ensures easy interfacing with TTL logic levels.
  • Positive-edge triggered: Data is latched on the rising edge of the clock signal.
  • High output drive capability: Suitable for driving heavily loaded buses.
  • Available in DIP package: Allows for easy prototyping and through-hole mounting.

Benefits

  • High-speed data storage: FCT technology enables rapid data capture and retrieval.
  • Low power consumption: Minimizes power dissipation, contributing to energy-efficient designs.
  • Improved system reliability: Robust design ensures stable operation in demanding environments.
  • Simplified system integration: TTL-compatible inputs streamline interfacing with other components.
  • Flexible data handling: 3-state outputs allow for controlled access to the data bus.

Additional Details

The IDT74FCT534P operates from a 5V supply and is designed for operation over a broad temperature range. It is commonly used in applications where parallel data needs to be temporarily stored and then accessed at a later time. The 3-state outputs are particularly useful in bus-oriented systems where multiple devices share the same data lines. The device's high output drive capability ensures that data signals are reliably transmitted even under heavy load conditions. The DIP package simplifies prototyping and allows for easy integration into existing circuit designs.

You May Also Be Interested in

Panasonic
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess