EN
  • EN
  • DE

IDT82V2082PFG8

Part No IDT82V2082PFG8
Manufacturer Renesas Electronics America
Catalog Interface - Specialized
Description IC Liu T1/J1/E1 2CH 80-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package LQFP
Mount Surface Mount
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1207257-IDT82V2082PFG8
Categories Interface - Specialized
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT82V2082PFG8 CAD Model

Description

The IDT82V2082PFG8 is a dual T1/E1 transceiver designed for telecommunications and data communication applications. It provides a comprehensive solution for interfacing with T1 or E1 lines, integrating functions such as clock recovery, line equalization, and data framing. This device is used in network infrastructure, wireless communications, and VoIP systems, enabling reliable and efficient T1/E1 connectivity.

Applications

  • Telecommunications Equipment: Used in digital cross-connect systems (DCS), channel banks, and PBXs.
  • Wireless Base Stations: Provides backhaul connectivity for cellular networks.
  • Voice over IP (VoIP) Gateways: Enables the conversion between TDM and IP networks.
  • Network Interface Cards (NICs): Used in servers and other network devices for T1/E1 connectivity.
  • Test and Measurement Equipment: Employed in instruments for testing and monitoring T1/E1 lines.

Features

  • Dual T1/E1 Transceiver: Supports two independent T1 or E1 channels.
  • Clock Recovery: Extracts clock signals from incoming T1/E1 lines.
  • Line Equalization: Compensates for signal attenuation over long cable runs.
  • Jitter Attenuation: Reduces jitter on the recovered clock signals.
  • Framing and Deframing: Supports various T1/E1 framing formats.
  • Loopback Testing: Provides loopback modes for diagnostic purposes.
  • Microprocessor Interface: Allows for configuration and control via a microprocessor interface.

Benefits

  • Improved Network Reliability: Clock recovery and jitter attenuation enhance signal quality.
  • Simplified System Design: Integration of key functions reduces component count.
  • Flexible Configuration: Microprocessor interface allows for easy customization.
  • Cost-Effective Solution: Reduces overall system cost by integrating multiple functions.
  • Enhanced Performance: Supports high-speed T1/E1 data transmission.

The IDT82V2082PFG8 is designed to meet the stringent requirements of modern telecommunications and networking applications. Its dual-channel capability and integrated features provide a comprehensive and efficient solution for T1/E1 connectivity. The device operates from a 3.3V power supply and is available in a suitable package for easy integration into various systems.

Specifications:

  • Operating Voltage: 3.3V
  • Operating Temperature: -40°C to +85°C
  • Package Type: BGA (Ball Grid Array)
  • Line Rate: 1.544 Mbps (T1) or 2.048 Mbps (E1)

You May Also Be Interested in

Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess